Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Bulk
Status Obsolete
Function Step-Down, Step-Up/Step-Down
Topology Buck, Buck-Boost
Output Type Adjustable
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 24V
Min/Fixed Output Voltage 1.23V
Maximum Output Voltage 20V
Output Current 1.7A (Switch)
Switching Frequency 200kHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package TO-220-5
Supplier Device Package TO-220-5
Family Part Number MIC4575
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1222587-MIC4575BT
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC4575BT CAD Model

Description

Microchip Technology's MIC4575BT: A Robust Step-Down Voltage Regulator

The MIC4575BT is a high-performance step-down (buck) regulator from Microchip Technology, designed to provide a cost-effective solution for applications requiring voltage reduction. This regulator is capable of delivering up to 5A of output current, making it suitable for powering a wide range of devices, from simple low-power circuits to more demanding digital systems.

With an input voltage range of 4.5V to 24V, the MIC4575BT can accommodate various power supplies, including standard 5V, 12V, and 24V rails. Its versatility is further enhanced by its ability to provide an adjustable output voltage from 1.23V up to a maximum of 20V, allowing designers to tailor the output to meet their specific requirements.

The MIC4575BT features a fixed 150kHz switching frequency, which strikes an optimal balance between efficiency and component size. By operating at this frequency, the regulator allows for the use of smaller, more cost-effective inductors and capacitors, which can contribute to a reduction in overall board space and system cost.

Efficiency is a key consideration in modern electronics, and the MIC4575BT excels in this area. It incorporates a high-efficiency design that minimizes power loss during conversion, ensuring that the end application can maintain a high performance while reducing heat generation and power consumption.

Robustness and reliability are also central to the design of the MIC4575BT. It includes built-in protection features such as thermal shutdown, current limit, and under-voltage lockout, safeguarding the regulator and the end application against a range of potential fault conditions. This level of protection enhances the longevity and stability of the device, making it a reliable choice for critical applications.

The MIC4575BT is available in a TO-220 package, which is known for its ease of handling and excellent thermal performance. This package is widely used in industry and is compatible with standard PCB assembly techniques, making the MIC4575BT a practical choice for a broad array of electronic designs.

In summary, the MIC4575BT from Microchip Technology is a versatile, efficient, and reliable solution for voltage regulation needs. Its ability to deliver a significant amount of current, along with its adjustable output and robust protection features, make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Renesas Electronics America
IC REG BUCK 3.3V 6A 20QFN
Need more? Email Us
ECAD model for ISL8016IR33Z-T7A
National Semiconductor (TI)
IC REG BUCK 0.8V 2A 14HTSSOP
Need more? Email Us
ECAD model for LM2852YMXA-0.8/NOPB
Maxim Integrated
IC REG BUCK 1.25V QUAD 28TQFN
Need more? Email Us
ECAD model for MAX20021ATIB/V+
Texas Instruments
IC REG BUCK ADJ TRPL 20HTSSOP
Lowest to $1.9018
ECAD model for TPS65580PWP
Microchip Technology
IC REG BOOST ADJ 350MA 8DFN
Lowest to $1.9944
ECAD model for MCP1640D-I/MC
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3A 12QFN
Need more? Email Us
ECAD model for MP28258DD-A-LF-P
Texas Instruments
IC REG BUCK ADJ 3A DL 16HTSSOP
Lowest to $6.5194
ECAD model for TPS55383PWP
Texas Instruments
IC REG BUCK 1.26V 500MA 6DSLGA
Need more? Email Us
ECAD model for TPS62679ZYFMT
Texas Instruments
IC REG CHARGE PUMP 3.3V 10VSSOP
Lowest to $4.9187
ECAD model for TPS60211DGS

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.5251 $66.9769
45+ $2.8925 $130.1625
70+ $2.8019 $196.1330
96+ $2.7114 $260.2944
124+ $2.6208 $324.9792
166+ $2.3504 $390.1664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,000 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention