Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Bulk
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 1.23V
Maximum Output Voltage 33V
Output Current 3A
Frequency - Switching 200kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 058705-MIC4576BT
Ultra Librarian 3D Model Ultra Librarian MIC4576BT CAD Model

Description

Microchip Technology MIC4576BT - 3A Step-Down Voltage Regulator

The MIC4576BT is a robust and efficient 3A step-down voltage regulator from Microchip Technology, designed to deliver high performance in a wide range of applications. This regulator is capable of providing a continuous output current of up to 3A with an input voltage range of 4.5V to 24V, making it an excellent choice for diverse electronic devices and systems.

One of the key features of the MIC4576BT is its adjustable output voltage, which can be set from 2.5V to 12V using external resistors. This flexibility allows designers to use the same component for multiple applications, simplifying the design process and reducing inventory costs. The device also offers a fixed output voltage version for applications requiring standard voltages such as 5V or 3.3V.

The MIC4576BT boasts a high efficiency, which can reach up to 96%, reducing the heat generated and eliminating the need for heat sinks in most applications. This makes it particularly suitable for space-constrained and power-sensitive designs. Additionally, its 260kHz fixed-frequency operation allows for the use of smaller, less expensive inductors and capacitors, further minimizing the overall solution size and cost.

Protection features are integral to the MIC4576BT design, including thermal shutdown, current limit, and under-voltage lockout, ensuring reliable operation under adverse conditions. The regulator also has an enable pin for power sequencing or power-down applications, providing designers with additional control over their power management strategies.

The MIC4576BT is available in a TO-220 package, known for its ease of use and ability to handle higher power levels. Its pinout is compatible with older linear regulators, making it a straightforward drop-in replacement for system upgrades or redesigns that require improved efficiency and power handling capabilities.

In summary, the MIC4576BT from Microchip Technology is a versatile, efficient, and reliable solution for a wide array of power regulation needs. Its feature set and design simplicity make it an excellent choice for engineers looking to optimize their power management systems.

You May Also Be Interested in

National Semiconductor (TI)
IC REG BUCK 1.3V/1.8V DL 20DSBGA
Need more? Email Us
ECAD model for LM3370TL-3206/NOPB
Analog Devices Inc.
IC REG CHARGE PUMP ADJ 20MA 8SO
Lowest to $17.9284
ECAD model for LTC1261LIS8#PBF
Renesas Electronics America
IC REG BUCK 3.3V 6A 20QFN
Need more? Email Us
ECAD model for ISL8016IR33Z-T7A
Maxim Integrated
IC REG BUCK 1.25V QUAD 28TQFN
Need more? Email Us
ECAD model for MAX20021ATIB/V+
Renesas Electronics America
IC REG BUCK PROG 10A 32QFN
Need more? Email Us
ECAD model for ISL95210HRZ-T7A
Texas Instruments
IC REG BUCK 1.8V 600MA 6USON
Need more? Email Us
ECAD model for LM3677LEE-1.8/NOPB
Texas Instruments
IC REG BUCK 2.9V 600MA 6DSBGA
Need more? Email Us
ECAD model for LM8801TME-2.9/NOPB
Texas Instruments
IC REG BUCK ADJ 6A 16HTSSOP
Need more? Email Us
ECAD model for LM20136MHE/NOPB
Texas Instruments
IC REG BUCK ADJ 2.5A 16DSBGA
Lowest to $2.6078
ECAD model for TPS62366BYZHT

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.5650 $70.4250
105+ $1.2842 $134.8410
160+ $1.2441 $199.0560
215+ $1.2040 $258.8600
280+ $1.1637 $325.8360
375+ $1.0434 $391.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 251 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention