Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down, Step-Up/Step-Down
Topology Buck, Buck-Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 24V
Nominal Output Voltage (Min/Fixed) 1.23V
Maximum Output Voltage 20V
Output Current 1.7A (Switch)
Frequency - Switching 200kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TO-263-5
Win Source Part Number 1076627-MIC4575WU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC4575WU CAD Model

Description

The MIC4575WU is a robust and efficient buck regulator integrated circuit designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is part of the MIC4575 series, which are easy-to-use regulators that require a minimal number of external components to create a compact power management solution.

Key Features

  • High Efficiency: The MIC4575WU offers an efficiency of up to 96%, making it an excellent choice for applications that require a high level of energy efficiency.
  • Adjustable Output Voltage: This regulator allows for an adjustable output voltage, giving designers the flexibility to use it in a wide range of applications.
  • Wide Input Voltage Range: It supports a broad input voltage range from 4.5V to 24V, accommodating various power sources and conditions.
  • High Output Current: The device is capable of delivering up to 3A of continuous output current, suitable for powering a diverse set of components and systems.
  • Thermal Overload Protection: The MIC4575WU includes thermal overload protection, safeguarding the device and the system it powers from potential damage due to overheating.
  • Low Dropout: It features a low dropout performance, which ensures stable operation even when the input voltage is very close to the output voltage.

Applications

The versatility of the MIC4575WU makes it an ideal choice for a variety of applications, including:

  • Personal Computers and Servers
  • Telecommunications Equipment
  • Industrial Systems
  • Battery-Powered Devices
  • Consumer Electronics

Package and Reliability

The MIC4575WU is available in a 5-pin TO-263 (D2PAK) package, which is known for its power dissipation capabilities and suitability for high-power applications. Its rugged design ensures reliable operation even in harsh environments, making it a dependable choice for critical applications.

With its combination of efficiency, flexibility, and reliability, the Microchip Technology MIC4575WU buck regulator is a top-tier solution for designers looking to optimize power management in their electronic designs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK 1.26V 500MA 6DSLGA
Need more? Email Us
ECAD model for TPS62679ZYFMT
Maxim Integrated
IC REG BUCK 1.25V QUAD 28TQFN
Need more? Email Us
ECAD model for MAX20021ATIB/V+
Texas Instruments
IC REG BUCK ADJ 6A 16HTSSOP
Need more? Email Us
ECAD model for LM20136MHE/NOPB
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TSSOP
Need more? Email Us
ECAD model for MAX16907SAUE+
Renesas Electronics America
IC REG BUCK BST 3.5V 2A 25WLCSP
Need more? Email Us
ECAD model for ISL91110II2AZ-T7A
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
ECAD model for TPS62270DRVT
Texas Instruments
IC REG BUCK 2.3V 500MA 6SON
Need more? Email Us
ECAD model for TPS622310DRYT
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3A 12QFN
Need more? Email Us
ECAD model for MP28258DD-A-LF-P
Texas Instruments
IC REG CHARGE PUMP 3.3V 10VSSOP
Lowest to $4.9187
ECAD model for TPS60211DGS

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention