EN
  • EN
  • DE

MIC4576-3.3BT

Part No MIC4576-3.3BT
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 3A TO220-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Bulk
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 3A
Frequency - Switching 200kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 058703-MIC4576-3.3BT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC4576-3.3BT CAD Model

Description

Microchip Technology's MIC4576-3.3BT Voltage Regulator

The MIC4576-3.3BT is a robust and highly efficient voltage regulator from Microchip Technology, designed to deliver a fixed output voltage of 3.3V. This component is part of the MIC4576 series, which are known for their reliability and performance in a wide range of applications. The MIC4576-3.3BT is a suitable choice for designers looking for a simple-to-use, yet powerful, voltage regulation solution.

Main Features

  • Output Voltage: The device provides a fixed output of 3.3 volts, which is a common requirement for digital circuits and microcontroller-based systems.
  • High Efficiency: It offers high efficiency, minimizing energy loss as heat, which is crucial for maintaining the thermal integrity of electronic projects.
  • Output Current: Capable of delivering up to 3A of output current, making it suitable for powering a variety of components from a single regulator.
  • Thermal Protection: The MIC4576-3.3BT includes built-in thermal protection features that help prevent damage to the regulator and the circuit due to overheating.
  • Wide Input Voltage Range: It accepts a broad range of input voltages, allowing flexibility in sourcing power for the regulator.
  • Low Dropout: The low dropout voltage feature ensures the regulator maintains its output regulation even when the input-to-output differential is small.
  • Packaging: The device comes in a TO-220 package, known for its ease of handling and excellent thermal performance.

Applications

The MIC4576-3.3BT is versatile and can be used in various applications, including:

  • Power supplies for digital systems
  • Microcontroller or microprocessor power management
  • Peripheral power supplies
  • Logic and IO supply regulation
  • Post-regulation for switch-mode power supplies

Its robust design and comprehensive feature set make the MIC4576-3.3BT a reliable choice for engineers and designers looking to create stable and efficient power delivery systems in their electronic projects. With its thermal protection, high efficiency, and wide input voltage range, this voltage regulator from Microchip Technology stands out as a high-performing component in its category.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess