EN
  • EN
  • DE

BU2520AX

Part No BU2520AX
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Description Silicon Diffused Power Transistor / Trans GP BJT NPN 800V 10A 3-Pin(3+Tab) TOP-3D
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 237849-BU2520AX
Popularity Medium
Supply and Demand Status Limited
Family Name BU2520AX
Introduction Date September 01, 1997
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BU2520AX CAD Model

Description

Product Overview: NXP BU2520AX High Voltage NPN Power Transistor

The NXP BU2520AX represents a robust and reliable high-voltage NPN power transistor designed to meet the demanding requirements of high-efficiency power amplification. This component is widely recognized for its exceptional performance in horizontal deflection stages in CRT televisions and monitors, but its versatility extends to various other high-voltage applications.

Key Features

  • Voltage Capabilities: The BU2520AX is engineered to handle high voltages, with a collector-base voltage (VCBO) of 1500V, ensuring stable operation in circuits with high voltage requirements.
  • Current Handling: It can support a collector current (IC) of up to 12A, making it suitable for applications that demand significant power handling capabilities.
  • High-Speed Switching: With a transition frequency (fT) of 4MHz, this transistor is capable of high-speed switching, which is essential for efficient power conversion and signal amplification.
  • High Power Dissipation: With a power dissipation (Ptot) of 45W, the BU2520AX can dissipate a considerable amount of heat, contributing to its reliability and longevity in demanding situations.
  • Integrated Damper Diode: The inclusion of a built-in damper diode enhances the overall efficiency and performance of the transistor, especially in inductive load scenarios.

Applications

The NXP BU2520AX is ideal for a range of high voltage applications, including:

  • Horizontal deflection systems in CRT TVs and monitors
  • Switching power supplies
  • Power regulators
  • Motor control circuits
  • High-voltage inverters
  • Audio power amplifiers

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the BU2520AX is no exception. Manufactured with state-of-the-art technology, this transistor is built to provide consistent performance and a long operational life, even under challenging conditions. Its robust construction ensures that it can withstand the thermal and electrical stresses commonly encountered in high-power and high-voltage environments.

In summary, the NXP BU2520AX high voltage NPN power transistor is a reliable choice for designers and engineers looking for a component that offers high-voltage capability, fast switching speeds, and efficient power handling for a variety of applications.

You May Also Be Interested in

Diodes Incorporated
Lowest to $5.4135
EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us
Intersil
Lowest to $13.2432
Toko America Inc.
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Broadcom Limited
Lowest to $8.1127
EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Need more? Email Us
Pulse
Telecom Transformer 1:1 0.45Ohm Prim. DCR 0.35Ohm Sec. DCR 10 Terminal Gull Wing SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess