Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 1.23V
Maximum Output Voltage 33V
Output Current 3A
Frequency - Switching 200kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TO-263-5
Win Source Part Number 083605-MIC4576WU
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MIC4576
Introduction Date January 04, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MIC4576WU CAD Model

Description

Product Overview: MIC4576WU from Microchip Technology

The MIC4576WU is a robust and efficient voltage regulator integrated circuit designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This particular component is part of the MIC4576 series, which is well-known for providing high-performance power management solutions for a wide range of applications.

Key Features

  • Output Voltage: The MIC4576WU delivers a fixed output voltage that is highly precise, ensuring consistent performance for the devices it powers.
  • High Efficiency: With its advanced design, this voltage regulator operates with high efficiency, which helps to minimize heat generation and improve system reliability.
  • Adjustable Output: Users can adjust the output voltage to meet specific requirements, providing flexibility across different applications.
  • High Output Current: Capable of delivering up to 3A of output current, the MIC4576WU can power a wide range of components, from simple sensors to complex microprocessors.
  • Thermal Protection: The built-in thermal protection feature ensures the device operates within safe temperature ranges, preventing damage due to overheating.
  • Wide Input Voltage Range: It can handle a broad range of input voltages, making it suitable for varied electrical environments and applications.

Applications

The MIC4576WU is versatile and can be utilized in multiple industries and applications, including:

  • Power supplies for computer and consumer applications
  • High-efficiency step-down regulators in telecommunications equipment
  • Post-regulation for switching supplies
  • Battery chargers
  • DC to DC converters

Quality and Reliability

As with all Microchip products, the MIC4576WU is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding situations. Its robust design and comprehensive feature set make it an excellent choice for designers looking for a dependable voltage regulation solution.

Support and Resources

Microchip Technology provides extensive support and resources for the MIC4576WU, including datasheets, application notes, and design tools to help engineers seamlessly integrate this voltage regulator into their projects.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 6A 16HTSSOP
Need more? Email Us
ECAD model for LM20136MHE/NOPB
Analog Devices Inc.
IC REG CHARGE PUMP ADJ 20MA 8SO
Lowest to $17.9284
ECAD model for LTC1261LIS8#PBF
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
ECAD model for TPS62270DRVT
Texas Instruments
IC REG BUCK 2.9V 600MA 6DSBGA
Need more? Email Us
ECAD model for LM8801TME-2.9/NOPB
Renesas Electronics America
IC REG BUCK BST 3.5V 2A 25WLCSP
Need more? Email Us
ECAD model for ISL91110II2AZ-T7A
National Semiconductor (TI)
IC REG BUCK ADJ 650MA 8USMD
Need more? Email Us
ECAD model for LM3202TL/NOPB
Microchip Technology
IC REG BUCK 3.3V 500MA 8MSOP
Need more? Email Us
ECAD model for MCP1602-330I/MS
Texas Instruments
IC REG BUCK 2.3V 500MA 6SON
Need more? Email Us
ECAD model for TPS622310DRYT
Texas Instruments
IC REG BUCK 0.8V 2A 14HTSSOP
Need more? Email Us
ECAD model for LM2852XMXA-0.8/NOPB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3524 $61.0572
6+ $16.6994 $100.1964
10+ $16.1776 $161.7760
13+ $15.6557 $203.5241
17+ $15.1338 $257.2746
23+ $13.5683 $312.0709
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,470 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention