Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 1.235V
Maximum Output Voltage 28.2V
Output Current 2A
Frequency - Switching 200kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 083706-MIC4684YM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC4684YM CAD Model

Description

The MIC4684YM is a high-performance, easy-to-use step-down (buck) regulator from Microchip Technology, designed to provide a reliable power conversion solution for a wide range of applications. This integrated circuit is capable of delivering up to 2A of continuous output current and operates over a wide input voltage range from 4.5V to 34V, making it a versatile choice for systems that require a stable and efficient power supply.

Key Features

  • Output Current: Capable of delivering up to 2A of continuous output current.
  • Input Voltage Range: Supports a wide input voltage range from 4.5V to 34V, accommodating various power sources and battery technologies.
  • Adjustable Output Voltage: The output voltage is adjustable down to 1.23V, allowing for precise voltage regulation tailored to specific application needs.
  • High Efficiency: Utilizes a 200kHz fixed-frequency PWM operation, which provides a high level of efficiency across a range of loads.
  • Thermal Overload Protection: Built-in thermal shutdown feature ensures the device operates within safe temperature limits, enhancing the overall reliability and longevity of the product.
  • Current Limit Protection: The current limit protection helps to prevent damage to the device and the load in the event of an overcurrent condition.

Applications

The MIC4684YM is ideal for a broad spectrum of applications, including but not limited to:

  • Power supplies for FPGAs and microprocessors
  • Battery-powered devices
  • Telecommunications equipment
  • Industrial systems
  • Automotive applications

Package and Quality

The MIC4684YM is offered in a thermally efficient 8-pin SOIC package, which ensures a compact footprint while allowing for adequate heat dissipation. Microchip Technology is known for its commitment to quality, and this product is no exception. It is manufactured to meet high standards, ensuring dependable performance in demanding environments.

With its robust feature set, the MIC4684YM from Microchip Technology stands out as a compelling choice for designers seeking a high-quality, reliable, and efficient voltage regulator solution.

You May Also Be Interested in

Texas Instruments
IC REG BUCK 2.15V 350MA 6DSBGA
Need more? Email Us
ECAD model for TPS62616YFDT
Microchip Technology
IC REG BUCK 1.8V 500MA 8DFN
Need more? Email Us
ECAD model for MCP1602-180I/MF
Texas Instruments
IC REG BUCK ADJ 1A 12DSBGA
Need more? Email Us
ECAD model for TPS62356YZGT
Maxim Integrated
IC REG BUCK 1.8V 800MA 12TQFN
Need more? Email Us
ECAD model for MAX1572ETC180+
National Semiconductor (TI)
IC REG BUCK ADJ 650MA 8USMD
Need more? Email Us
ECAD model for LM3202TL/NOPB
Microchip Technology
IC REG BOOST ADJ 350MA 8DFN
Lowest to $1.9944
ECAD model for MCP1640D-I/MC
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3A 12QFN
Need more? Email Us
ECAD model for MP28258DD-A-LF-P
Texas Instruments
IC REG CHARGE PUMP 3.3V 20HTSSOP
Need more? Email Us
ECAD model for TPS60123PWPR
Renesas Electronics America
IC REG BUCK 1.2V 6A 20QFN
Need more? Email Us
ECAD model for ISL8016IR12Z-T7A

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6334 $50.0346
41+ $2.4667 $101.1347
63+ $2.3834 $150.1542
91+ $2.2167 $201.7197
118+ $2.1334 $251.7412
147+ $2.0500 $301.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,500 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention