Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type EL Lamp Driver
Frequency 60Hz to 1kHz
Supply Voltage - Operating 1.8 V to 5.5 V
Operating Supply Current 21μA
Dimming No
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 023312-MIC4827YMM
Ultra Librarian 3D Model Ultra Librarian MIC4827YMM CAD Model

Description

Product Overview: MIC4827YMM from Microchip Technology

The MIC4827YMM is a high-performance, dual-output low dropout regulator (LDO) designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact and efficient power management integrated circuit is ideal for applications requiring dual power supplies with high accuracy, low noise, and high ripple rejection.

Key Features

  • Dual Independent LDOs: The MIC4827YMM features two independent LDOs that can supply up to 150mA of output current each, allowing for versatile power management configurations.
  • High Accuracy: With an output voltage accuracy of ±2%, this device ensures precise power delivery, critical for sensitive electronic components.
  • Low Dropout Voltage: The low dropout voltage minimizes power loss and improves efficiency, making it suitable for battery-powered applications.
  • Low Noise: The MIC4827YMM is optimized for low output noise, making it an excellent choice for RF and precision analog circuits.
  • High Ripple Rejection: It offers excellent power supply ripple rejection, which helps to maintain stable operation in noisy environments.
  • Thermal Shutdown and Current Limit: Integrated safety features such as thermal shutdown and current limit protect the device and the application from damage due to overheating or overcurrent conditions.
  • Small Package: The device is available in a compact 8-pin MSOP package, saving valuable board space in space-constrained applications.

Applications

The MIC4827YMM is versatile and can be used in a variety of applications, including but not limited to:

  • Portable devices and battery-powered equipment
  • RF and wireless communication systems
  • Medical devices and instrumentation
  • Microcontroller power supplies
  • Audio and video equipment

In summary, the MIC4827YMM from Microchip Technology is a reliable and efficient solution for applications requiring dual, high-performance power supplies. Its combination of accuracy, low noise, and safety features make it a preferred choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
HID Lamp Controller
Need more? Email Us
ECAD model for UCC3305DW
Micrel
Low Noise 220Vp-p EL Driver
Lowest to $0.7321
ECAD model for MIC4832YML
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-SOIC
Need more? Email Us
ECAD model for UBA2015AT/1,118
Supertex, Inc
High Voltage Low Noise Inductorless EL Lamp Driver
Lowest to $4.4056
ECAD model for HV850MG
Texas Instruments
Resonant Lamp Ballast Controller
Need more? Email Us
ECAD model for UC2872Q
Microchip Technology
LOW NOISE 180VP-P EL DRIVER
Need more? Email Us
ECAD model for MIC4830YML TR
NXP / Nexperia
IC CFL/TL CNTRL 44.59KHZ 14DIP
Need more? Email Us
ECAD model for UBA2021P/N2,112
NXP / Nexperia
Half-bridge power IC family for CFL lamps
Lowest to $1.2263
ECAD model for UBA2211BT
Texas Instruments
Resonant Lamp Ballast Controller
Need more? Email Us
ECAD model for UC3872N

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9686 $51.5918
31+ $3.2563 $100.9453
48+ $3.1545 $151.4160
66+ $3.0528 $201.4848
85+ $2.9510 $250.8350
114+ $2.6457 $301.6098
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 400 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention