EN
  • EN
  • DE
  • IT

MIC4834YML-TR

Part No MIC4834YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Lighting, Ballast Controllers
Description IC DVR DUAL FIXED EL FREQ 10-MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Cut Reel
Type EL Lamp Driver
Frequency 35kHz to 350kHz
Supply Voltage - Operating 2.3 V to 5.8 V
Operating Supply Current 152μA
Current - Output Source/Sink 5mA
Dimming No
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 142710-MIC4834YML-TR
Ultra Librarian 3D Model Ultra Librarian MIC4834YML-TR CAD Model

Description

The MIC4834YML-TR is a high-performance LED driver fabricated by Microchip Technology, designed to cater to a wide range of lighting applications. This LED driver is specifically engineered to provide a reliable and efficient solution for driving high-brightness LEDs with precise current control.

Key Features

  • Integrated Switch: The MIC4834YML-TR includes an internal switch, which simplifies the design by reducing the number of external components required.
  • Adjustable Current Regulation: Precise current regulation can be set via an external resistor, allowing for fine-tuning of LED brightness and ensuring uniformity across different units.
  • High Efficiency: With its high efficiency, this LED driver maximizes power usage, leading to energy savings and reduced heat generation.
  • Thermal Protection: The device is equipped with thermal shutdown protection, safeguarding the LED driver from potential damage caused by overheating.
  • Wide Input Voltage Range: It operates over a broad input voltage range, making it versatile for use in various applications without the need for complex power management.

Applications

The MIC4834YML-TR is ideal for a multitude of applications that require high-brightness LED driving. These include:

  • Automotive interior and exterior lighting
  • Backlighting for LCD displays
  • General illumination and architectural lighting
  • Portable flashlights and headlamps

Product Specifications

The MIC4834YML-TR comes in a compact MLF® (Micro Leadframe Package) with a thermal pad for enhanced heat dissipation. It is provided in tape and reel packaging, denoted by the "-TR" suffix, which is suitable for automated assembly processes. The device's operation is characterized by a low dropout voltage, ensuring consistent performance even under varying input conditions.

Quality and Reliability

As with all Microchip Technology products, the MIC4834YML-TR is manufactured to high-quality standards, ensuring reliability and performance consistency. It is RoHS compliant and meets the necessary regulatory requirements, making it a responsible choice for environmentally conscious applications.

You May Also Be Interested in

Maxim Integrated
IC CCFL CTRL 28-TQFN
Need more? Email Us
NXP / Nexperia
Lowest to $1.0969
Fairchild/ON Semiconductor
IC BALLAST CTRL CFL 8-DIP / Electronic Ballast Controller 14V 57.3KHz 8-Pin PDIP Tube
Need more? Email Us
Maxim Integrated
IC CTRLR CCFL PUSH-PULL 16-SOIC / CCFL Controller 5V 16-Pin SOIC N
Need more? Email Us
Infineon Technologies
IC CNTRLR BALLAST DIMMING 16SOIC / Electronic Ballast Controller 14V 108KHz 16-Pin SOIC N T/R
Lowest to $4.5185
Linear Technology
IC SW REG CCFL DAC PROG 16SOIC / CCFL Controller 16-Pin SOIC N Tube
Need more? Email Us
Atmel
IC FLASHER DUAL OUTPUT 16-SOIC
Need more? Email Us
Microchip Technology
IC FLASH CONTROL 10W DUAL 14-DIP
Need more? Email Us
Infineon Technologies
IC BALLAST CTRL 600V 16-SOIC
Lowest to $3.5703

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess