EN
  • EN
  • DE

MIC49150-1.8WR-TR

Part No MIC49150-1.8WR-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.8V 1.5A 6-Pin(5+Tab) SPAK T/R / IC REG LDO 1.8V 1.5A SPAK-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 6.5V
Output Voltage 1.8V
Voltage Dropout (Maximum) 0.5V @ 1.5A
Output Current 1.5A
Operating Supply Current 30mA
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SPak-5 (5 leads + Tab)
Manufacturer Package S-PAK-5
Win Source Part Number 788641-MIC49150-1.8WR-TR
Popularity Medium
Supply and Demand Status Balance
Family Name MIC49150
Introduction Date January 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC49150-1.8WR-TR CAD Model

Description

Microchip Technology's MIC49150-1.8WR-TR LDO Voltage Regulator

The MIC49150-1.8WR-TR from Microchip Technology is a high-performance, low-dropout voltage regulator (LDO) designed to deliver a fixed output voltage of 1.8V with a maximum output current of up to 1.5A. This LDO is part of Microchip's MIC49150 series, known for its high accuracy, low noise, and outstanding transient performance, making it an ideal choice for sensitive applications where voltage stability is critical.

The MIC49150-1.8WR-TR comes in a compact, thermally efficient 4.4mm x 5mm 12-pin WDFN surface-mount package that is suitable for space-constrained applications. Its advanced design features include a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage, thereby minimizing power loss and improving overall system efficiency.

One of the key advantages of this LDO is its fast transient response, which allows it to maintain a stable output voltage despite rapid changes in load. This makes the MIC49150-1.8WR-TR particularly useful for powering digital circuits such as microprocessors, FPGAs, and DSPs that have fluctuating power demands.

The device also incorporates several protection features to enhance system reliability, including over-current protection, thermal shutdown, and under-voltage lockout. These safeguards help to prevent damage to the regulator and the powered device in the event of abnormal operating conditions.

With a wide input voltage range of 2.25V to 5.5V, the MIC49150-1.8WR-TR is versatile and can be used in a variety of applications, including portable devices, networking equipment, and industrial systems. Its low noise performance also makes it suitable for sensitive RF and analog circuits that require clean power supply.

Overall, the MIC49150-1.8WR-TR is a reliable and efficient solution for applications that require a high-quality, fixed-output LDO voltage regulator. Its combination of performance, compact size, and robust protection features make it an excellent choice for designers looking to optimize their power management systems.

For more information and to view the full specifications, datasheets, and support tools, visit the Microchip Technology website.

You May Also Be Interested in

Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Panasonic
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess