EN
  • EN
  • DE

MIC5015YN

Part No MIC5015YN
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC GATE DRV HI-SIDE/LO-SIDE 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 3 Weeks
Features High-Side or Low-Side Gate Driver IC Inverting 8-PDIP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name MIC5015
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 576-2353, MIC5015YN-ND
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884749-MIC5015YN
Ultra Librarian 3D Model Ultra Librarian MIC5015YN CAD Model

Description

Introducing the MIC5015YN High-Side MOSFET Driver

The MIC5015YN is a robust and versatile high-side MOSFET driver from Microchip Technology, designed to seamlessly integrate into a wide range of applications. This driver is particularly well-suited for driving high-side N-channel power MOSFETs, making it an ideal choice for high-power switching applications.

The MIC5015YN operates over a wide supply voltage range from 4.5V to 18V, allowing it to accommodate various system voltages. This flexibility ensures compatibility with a broad spectrum of power systems and MOSFETs. Additionally, the device boasts a low quiescent current, which enhances its efficiency and makes it suitable for power-sensitive applications.

One of the key features of the MIC5015YN is its built-in charge pump, which generates the gate voltage required to fully enhance an N-channel MOSFET. This allows the MOSFET to operate at its optimal efficiency, minimizing on-resistance and maximizing load current capability. The charge pump operates at a frequency of 1kHz, providing a stable and reliable gate drive.

The driver is housed in a TO-220-5 package, ensuring easy integration into your design with ample space for heat dissipation. This package is widely used in the industry and is known for its durability and thermal performance, making the MIC5015YN a reliable choice for demanding environments.

Protection features are also a highlight of the MIC5015YN. It includes a thermal shutdown mechanism that prevents the device from overheating, ensuring safe operation and longevity. Moreover, the driver is designed to be immune to negative transients on the ground pin, protecting your circuit from potential damage due to sudden voltage spikes.

In summary, the MIC5015YN from Microchip Technology is a high-side MOSFET driver that offers a combination of performance, versatility, and protection. Whether you're developing power management systems, motor controllers, or any application requiring efficient high-side switching, the MIC5015YN is a reliable and efficient solution that will help drive your innovation forward.

You May Also Be Interested in

Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
NXP / Nexperia
IC GATE DRVR HIGH-SIDE D2PAK-7
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE 8DFN / Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Lowest to $1.4212
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8SOIC / High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
Lowest to $3.1453
Maxim Integrated
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Allegro MicroSystems, LLC
IC GATE DRVR HALF-BRIDGE 24TSSOP / Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP
Lowest to $93.7398
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.1829
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess