EN
  • EN
  • DE

MIC5020BM

Part No MIC5020BM
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC DRIVER MOSF LO SIDE HS 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Supply Voltage - Operating 11 V to 50 V
Logic Voltage - VIL, VIH 0.8V, 2V
Input Type Non-Inverting
Rise and Fall Time 700ns, 500ns
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 143905-MIC5020BM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC5020BM CAD Model

Description

Microchip Technology's MIC5020BM: High-Side MOSFET Driver

The MIC5020BM from Microchip Technology is a robust, high-side MOSFET driver designed to operate over a wide voltage range of 2.7V to 30V. This versatile driver is a member of Microchip's family of power management integrated circuits, tailored to efficiently control power distribution in a variety of applications. The MIC5020BM is particularly suitable for driving inductive, capacitive, and resistive loads, making it an excellent choice for a broad range of industrial, automotive, and consumer electronics.

One of the key features of the MIC5020BM is its ability to provide fast switching speeds, which is critical for reducing power loss and improving the efficiency of the overall system. The device is capable of sourcing high peak currents, ensuring that connected MOSFETs are turned on and off with minimal delay. This high-side driver also includes built-in protection features such as over-current protection, thermal shutdown, and under-voltage lockout, which safeguard the system from potential damage due to abnormal operating conditions.

The MIC5020BM is provided in a compact 8-pin SOIC package, designed for space-constrained applications. Its small footprint does not compromise its performance, making it an ideal solution for portable devices where efficiency and size are critical. The driver's simplicity of use is highlighted by its logic-level input, which is compatible with standard microcontroller outputs, thereby simplifying the interface and reducing the need for additional level-shifting components.

For designers seeking a reliable and efficient high-side switch driver, the MIC5020BM offers an excellent balance between performance and ease of integration. Whether it's for controlling motors, solenoids, or power LEDs, the MIC5020BM delivers consistent and reliable performance, ensuring that the end product operates safely and efficiently. Its robustness and protection features make it a preferred choice for engineers looking to enhance the longevity and reliability of their systems.

Overall, Microchip's MIC5020BM is a testament to the company's commitment to providing high-quality power management solutions that meet the evolving needs of modern electronics.

You May Also Be Interested in

Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE 8DFN / Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Lowest to $1.4212
Texas Instruments
120V LOW COST HS/LS DRIVER / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $3.5817
Infineon Technologies
IC GATE DRV HALF BRD/LOW SOT23-6 / Half-Bridge, Low-Side Gate Driver IC Inverting, Non-Inverting PG-SOT23-6-2
Lowest to $0.5285
Nisshinbo Micro Devices Inc.
1-CHANNEL HIGH SIDE SWITCH / High-Side Gate Driver IC Non-Inverting 6-DFN (1.6x1.6)
Lowest to $0.5131
Allegro MicroSystems, LLC
IC GATE DRVR HALF-BRIDGE 24TSSOP / Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP
Lowest to $93.7398
Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess