EN
  • EN
  • DE

MIC5157BN

Part No MIC5157BN
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC REG CTRLR SGL OUT 14-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Type Positive Fixed
Number of Outputs 1
Operating Supply Current 4.5mA
Voltage - Input 3 V to 36 V
Temperature Range - Operating -40°C to 85°C
Case / Package 14-DIP
Win Source Part Number 1076682-MIC5157BN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5157BN CAD Model

Description

Microchip Technology MIC5157BN Product Overview

The MIC5157BN from Microchip Technology is a robust and efficient voltage regulator designed to deliver a stable power supply to a wide range of electronic applications. This component is particularly well-suited for systems that require a reliable and consistent voltage source, making it an ideal choice for designers and engineers working on advanced electronic projects.

Key Features:

  • Output Voltage: The MIC5157BN provides a fixed output voltage, ensuring a stable supply for your circuitry.
  • High Accuracy: With precision output voltage regulation, this device ensures that your components receive the exact voltage they require for optimal performance.
  • Low Dropout: The low dropout (LDO) feature of this regulator means it can maintain output voltage regulation with a minimal difference between the input and output voltages, making it highly efficient in battery-powered applications.
  • Thermal Protection: The built-in thermal protection safeguards the device from overheating, thus enhancing its reliability and longevity.
  • Current Limiting: An integrated current-limiting function prevents damage from overcurrent conditions, adding an extra layer of security to your design.
  • Packaging: The MIC5157BN comes in a durable package that ensures the regulator is protected from physical and environmental stresses.

Applications:

The versatility of the MIC5157BN makes it suitable for a variety of applications, including:

  • Consumer Electronics
  • Telecommunications
  • Computing Systems
  • Industrial Controls
  • Portable Battery-Powered Devices

Why Choose MIC5157BN?

Opting for the MIC5157BN voltage regulator from Microchip Technology means choosing a product that delivers both performance and peace of mind. Its precise voltage control, combined with safety features like thermal protection and current limiting, make it a reliable choice for critical applications. Whether you are developing consumer gadgets or industrial machinery, the MIC5157BN provides the stability and efficiency your products need to function at their best.

For more information and to view detailed specifications, visit the Microchip Technology website or contact their customer support team for assistance.

You May Also Be Interested in

Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
Need more? Email Us
Linear Technology
IC REG CTRLR SGL 5V TO-92-3
Lowest to $3.0261
ON Semiconductor
Dual Linear Controller for High Current Voltage Regulation
Lowest to $0.5821
Linear Technology
IC LNR REG CTRLR 1OUT 16SSOP
Lowest to $7.4578
Microchip Technology
Super LDO Regulator Controller | IC LNR REG CTRLR 1OUT 8DIP
Lowest to $3.2802
Texas Instruments
Precision Low Dropout Linear Controllers
Lowest to $39.0899
Texas Instruments
Precision Low Dropout Linear Controllers
Lowest to $29.9204
Texas Instruments
IC REG CTRLR SGL POS ADJ 8-SOIC
Lowest to $14.7667
Rochester Electronics
HIGH EFFICIENCY REG CONTROLLER,
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5946 $59.7298
31+ $3.7699 $116.8669
48+ $3.6521 $175.3008
66+ $3.5343 $233.2638
85+ $3.4165 $290.4025
114+ $3.0631 $349.1934
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess