Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 2.8V
Dropout Voltage-Max 0.35V @ 150mA
Output Current 150mA
Operating Supply Current 150μA to 2.5mA
PSRR 75dB (100Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.8V
Voltage - Dropout (Typical) 0.165V @ 150mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 105303-MIC5205-2.8YM5-TR
Ultra Librarian 3D Model Ultra Librarian MIC5205-2.8YM5-TR CAD Model

Description

MIC5205-2.8YM5-TR Voltage Regulator MIC5205-2.8YM5-TR Voltage Regulator Image The MIC5205-2.8YM5-TR is a highly efficient linear voltage regulator designed and manufactured by Microchip Technology. This regulator is capable of delivering a fixed output voltage of 2.8V with an output current of up to 150mA. It is an ideal choice for low power consumption applications due to its low dropout voltage and low ground current characteristics.

The MIC5205-2.8YM5-TR comes in a compact SOT-23-5 package, which makes it suitable for space-constrained applications. Its thermal overload protection and current limiting features ensure safe operation under abnormal operating conditions. The device also boasts a high accuracy output voltage, which remains stable with variations in input voltage and load conditions, thanks to its excellent line and load regulation capabilities.

This voltage regulator is perfect for battery-powered devices, including portable electronics, due to its low quiescent current. Moreover, it supports a wide input voltage range, making it versatile for various applications. The MIC5205-2.8YM5-TR also includes a logic-enabled shutdown input, allowing the regulator to be switched off, thus saving power when the device is in standby mode.

The "TR" suffix indicates that this product is offered in tape and reel packaging, which is ideal for automated assembly processes. The MIC5205-2.8YM5-TR is RoHS compliant and meets the requirements for lead-free soldering, reflecting Microchip Technology's commitment to environmental sustainability.

Whether you're designing power management solutions for consumer electronics, communication devices, or other sensitive electronics, the MIC5205-2.8YM5-TR from Microchip Technology provides a reliable and efficient power supply, ensuring optimal performance and longevity of your application.

Manufactured by: Microchip Technology

MIC5205-2.8YM5-TR

Buy now from

You May Also Be Interested in

Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
ECAD model for LM2936BMX-3.0/NOPB
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Lowest to $22.7919
ECAD model for LT1121AHVCS8#PBF
Texas Instruments
IC REG LDO 5V 0.25A TO220-7
Need more? Email Us
ECAD model for LM9070T/NOPB
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
ECAD model for LM2936MX-3.0/NOPB
Microchip Technology
IC REG LDO 1.85V/2.9V 10MLF
Need more? Email Us
ECAD model for MIC2212-DOBML-TR
Diodes Incorporated
IC REG LDO 3.2V 0.2A
Lowest to $0.2264
ECAD model for AP2121AK-3.2TRG1
Texas Instruments
IC REG LDO ADJ 3A 7DDPAK
Lowest to $2.3940
ECAD model for TPS74901KTWT
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
ECAD model for NJM78M20FA
ams
IC REG LDO 2.7V 0.15A 5WLCSP
Need more? Email Us
ECAD model for AS13985F27-T

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4581 $57.2625
300+ $0.3759 $112.7700
465+ $0.3642 $169.3530
640+ $0.3525 $225.6000
825+ $0.3407 $281.0775
1,105+ $0.3054 $337.4670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 27,510 pieces
MOQ: 125 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention