EN
  • EN
  • DE

TPS74901KTWT

Part No TPS74901KTWT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 3A 7DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 3.6V
Dropout Voltage-Max 0.28V @ 3A
Output Current 3A
PSRR 60dB to 30dB (1kHz to 300kHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-7
Win Source Part Number 1113028-TPS74901KTWT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS74901KTWT CAD Model

Description

Product Overview: TPS74901KTWT from Texas Instruments

The TPS74901KTWT is a state-of-the-art, low-dropout (LDO) voltage regulator from the renowned semiconductor manufacturer, Texas Instruments. This highly efficient component is designed to deliver a stable and precise voltage supply, making it an ideal solution for sensitive electronics that require a constant power source.

With an adjustable output voltage range from 0.8V to 3.3V, the TPS74901KTWT provides a versatile platform for designers to tailor the power supply to their specific requirements. The device can support output currents up to 3A, ensuring that even high-power applications can be accommodated without compromising performance.

The TPS74901KTWT boasts an impressive accuracy level, with a typical output voltage tolerance of ±1%. This precision ensures reliable operation of critical components such as microprocessors, FPGAs, and other digital ICs that demand stable voltages for proper functionality. Additionally, the LDO features a low dropout voltage, which enhances the efficiency of the system by allowing operation closer to the input voltage level and reducing power loss.

One of the key features of this regulator is its fast transient response, which helps to maintain voltage stability during sudden changes in load. This characteristic is particularly important in applications where load conditions can vary abruptly, such as in computing and communication devices.

The TPS74901KTWT also includes a host of protection features to safeguard the device and the system it powers. Overcurrent and overtemperature protection mechanisms are built-in, ensuring that the LDO does not exceed its operational limits. Furthermore, the device is equipped with an adjustable soft-start capability that limits inrush current during startup, contributing to the longevity of the product and the overall system.

This LDO regulator is available in a compact, surface-mount 5-mm x 5-mm VQFN package, which is suitable for space-constrained applications. With its advanced features and robust design, the TPS74901KTWT from Texas Instruments is a highly reliable choice for designers looking to optimize power management in their electronic systems.

You May Also Be Interested in

Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Panasonic
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9835 $51.5710
54+ $1.8579 $100.3266
84+ $1.7952 $150.7968
120+ $1.6696 $200.3520
156+ $1.6069 $250.6764
195+ $1.5441 $301.0995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,600 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess