EN
  • EN
  • DE
  • IT

MIC5205-3.3BM5 TR

Part No MIC5205-3.3BM5 TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.15A SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.35V @ 150mA
Output Current 150mA
Operating Supply Current 150μA to 2.5mA
PSRR 75dB (100Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.165V @ 150mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 058759-MIC5205-3.3BM5 TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5205-3.3BM5 TR CAD Model

Description

Microchip Technology's MIC5205-3.3BM5 TR LDO Voltage Regulator

The MIC5205-3.3BM5 TR from Microchip Technology is a highly reliable, low dropout voltage regulator designed to deliver a fixed output of 3.3 volts. This compact, efficient device is an excellent choice for applications where voltage regulation with minimal power loss is crucial. It is housed in a small SOT-23-5 package, making it suitable for space-constrained applications.

Key Features

  • Fixed Output Voltage: The MIC5205-3.3BM5 TR provides a stable 3.3V output, which is ideal for powering 3.3V logic in a variety of systems.
  • Low Dropout: With a low dropout voltage, this regulator can maintain output voltage regulation with a minimal difference between the input and output voltages, enhancing efficiency.
  • High Output Accuracy: The device features tight output voltage accuracy, ensuring reliable and consistent performance for sensitive electronic circuits.
  • High Current Capacity: It can deliver up to 150mA of output current, which is sufficient for many low-power applications.
  • Thermal Overload Protection: The built-in thermal overload protection safeguards the device from damage due to excessive power dissipation or high operating temperatures.
  • Short-Circuit Protection: The MIC5205-3.3BM5 TR also includes short-circuit protection, which helps to prevent damage to the regulator and the powered device in the event of a fault.
  • Low Noise Performance: It offers low output noise, making it suitable for noise-sensitive applications such as RF circuits and precision instrumentation.

Applications

The MIC5205-3.3BM5 TR is versatile and can be used in a variety of electronic devices, including:

  • Battery-powered equipment
  • Portable consumer electronics
  • Microcontroller power supplies
  • Peripheral power supplies
  • Reference voltage sources

With its combination of features, the MIC5205-3.3BM5 TR is an excellent choice for designers looking for a reliable, high-performance LDO voltage regulator in a compact form factor. Whether you are working on a new design or updating an existing one, the MIC5205-3.3BM5 TR from Microchip Technology offers the performance and reliability needed for today's demanding electronic applications.

You May Also Be Interested in

Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Panasonic
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4758 $59.4750
300+ $0.3904 $117.1200
460+ $0.3783 $174.0180
635+ $0.3661 $232.4735
820+ $0.3538 $290.1160
1,095+ $0.3172 $347.3340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess