Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 16V
Output Voltage 1.242V
Output Voltage MAX 15.65V
Voltage Dropout (Maximum) 0.35V @ 150mA
Output Current 150mA
Operating Supply Current 150μA ~ 2.5mA
Control Features Enable, Error Flag
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 788659-MIC5206YMM-TR
Popularity Medium
Supply and Demand Status Balance
Family Name MIC5206
Introduction Date January 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC5206YMM-TR CAD Model

Description

MIC5206YMM-TR Voltage Regulator by Microchip Technology

The MIC5206YMM-TR from Microchip Technology is a highly reliable, low-dropout voltage regulator (LDO) designed to deliver a fixed output with high accuracy. This efficient power management integrated circuit (IC) is ideal for a variety of applications that require a stable voltage supply, including but not limited to consumer electronics, automotive systems, and industrial equipment.

Key Features:

  • Output Voltage: The MIC5206 provides a fixed output voltage, ensuring a stable power supply for sensitive electronic components.
  • High Accuracy: This LDO offers excellent load and line regulation, maintaining a consistent output despite variations in input voltage or connected load.
  • Low Dropout: With its low dropout performance, the MIC5206YMM-TR can regulate output voltage even when the input-to-output voltage differential is minimal, making it highly efficient in battery-operated devices.
  • Current Capacity: It is capable of delivering up to 150mA of output current, suitable for powering small to medium-sized loads.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and current limit features to protect against excessive temperature and current conditions.
  • Package: The MIC5206YMM-TR comes in an 8-pin MSOP (Mini Small Outline Package) that is compact and suitable for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, making it versatile for use in harsh environments.

Applications:

The MIC5206YMM-TR is versatile and can be used in various applications, such as:

  • Battery-powered devices
  • Portable electronics
  • Automotive electronics
  • Microprocessor/microcontroller power supplies
  • Peripheral applications

With its reliable performance and robust protection features, the MIC5206YMM-TR from Microchip Technology is an excellent choice for designers looking for a stable and efficient power management solution.

You May Also Be Interested in

NJR Corporation/NJRC
Lowest to $7.9259
ECAD model for NJM79M06DL1A-TE1-#ZZZB
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM78L12L2A-T3
NJR Corporation/NJRC
IC REG LDO -9V 0.1A TO92-3
Lowest to $6.0670
ECAD model for NJM79L09A
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM7809DLA-TE1
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM79L08UA-TE1-#ZZZB
NJR Corporation/NJRC
Lowest to $0.4049
ECAD model for NJM7812DL1A
NJR Corporation/NJRC
IC REG LDO 5V 0.1A TO92-3
Lowest to $0.3764
ECAD model for NJM78L05A
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM78L09A-T1
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM7912FA-#ZZZB

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention