Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 20V
Dropout Voltage-Max 0.5V @ 150mA
Output Current 150mA
Operating Supply Current 30μA to 5mA
Control Features Enable
Protection Features Load Dump, Over Current, Over Temperature, Over Voltage, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.24 V to 20 V
Voltage - Dropout (Typical) 0.3V @ 150mA
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 023334-MIC5236YM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MIC5236
Introduction Date November 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MIC5236YM CAD Model

Description

Product Overview: MIC5236YM from Microchip Technology

The MIC5236YM is a robust, efficient, and reliable linear voltage regulator designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This component is well-suited for applications that require a stable and clean power supply, making it an ideal choice for a broad range of electronic devices.

Key Features

  • Output Voltage: The MIC5236YM provides a fixed output voltage, ensuring a steady power supply for sensitive electronic circuits.
  • High Current Capacity: Capable of delivering up to 150mA of output current, it is suitable for powering small to medium-sized loads.
  • Low Dropout Voltage: The low dropout (LDO) design allows it to maintain regulation with minimal difference between the input and output voltages, enhancing efficiency and battery life in portable applications.
  • Thermal and Overcurrent Protection: Built-in safety features protect the device and the connected load from potential damage caused by excessive heat or current.
  • Wide Operating Temperature Range: It is designed to operate over an industrial temperature range, making it versatile for various environments and conditions.
  • Stable with Low-ESR Capacitors: The MIC5236YM is stable with ceramic output capacitors, which have lower equivalent series resistance (ESR) and are more reliable over time compared to electrolytic capacitors.

Applications

The MIC5236YM is particularly well-suited for applications where power efficiency and reliability are critical. These include:

  • Battery-powered devices
  • Portable consumer electronics
  • Microcontroller power supplies
  • Wireless communication systems
  • Automotive electronics

Package and Availability

The device is offered in a compact SOIC-8 package, which is designed for easy integration into a variety of circuit boards. Its small footprint allows for efficient use of board space in densely packed electronics. The MIC5236YM is available through Microchip Technology's extensive distribution network, ensuring availability for both small-scale projects and large-volume production.

With its combination of features, the MIC5236YM from Microchip Technology stands out as a reliable power management solution for designers and engineers looking to enhance the performance and longevity of their electronic products.

You May Also Be Interested in

ON Semiconductor
IC REG LDO ADJ 1A DPAK
Lowest to $0.2702
ECAD model for NCV1117DTARKG
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3V 150MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Need more? Email Us
ECAD model for RP110N301C-TR-FE
Analog Devices Inc.
IC REG LIN POS ADJ 500MA 12DFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 12-DFN (4x3)
Need more? Email Us
ECAD model for LT3066IDE#TRPBF
Torex Semiconductor Ltd
IC REG LINEAR 0.8V 500MA SOT-25
Need more? Email Us
ECAD model for XC6210B082MR-G
ON Semiconductor
IC REG LINEAR 3.3V 500MA 4XDFN
Lowest to $0.4279
ECAD model for NCP177BMX330TCG
Skyworks Solutions Inc.
IC REG LINEAR 0.6V 14TDFN
Need more? Email Us
ECAD model for AAT2605IWO-1-T1
Torex Semiconductor Ltd
IC REG LIN 2.1V 150MA SOT-25-5
Need more? Email Us
ECAD model for XC6204B212MR-G
ON Semiconductor
IC REG LINEAR 2.8V 80MA SC82AB / Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-82AB
Lowest to $0.5150
ECAD model for NCP553SQ28T1G
Texas Instruments
IC REG LINEAR 1.8V 200MA 4X2SON / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)
Lowest to $0.4070
ECAD model for TPS7A03185PDQNR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3348 $53.3920
95+ $1.0953 $104.0535
145+ $1.0610 $153.8450
195+ $1.0268 $200.2260
255+ $0.9926 $253.1130
340+ $0.8899 $302.5660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,116 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention