EN
  • EN
  • DE

MIC5310-GFYML-TR

Part No MIC5310-GFYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V/1.5V 0.15A 8MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.5V, 1.8V
Dropout Voltage-Max 0.1V @ 150mA, 0.1V @ 150mA
Output Current 150mA, 150mA
Operating Supply Current 120μA to 190μA
PSRR 70dB to 65dB (1kHz to 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.8V, 1.5V
Voltage - Dropout (Typical) 0.035V @ 150mA
Mounting SMD (SMT)
Case / Package 8-MLF (2x2)
Win Source Part Number 110900-MIC5310-GFYML-TR
Ultra Librarian 3D Model Ultra Librarian MIC5310-GFYML-TR CAD Model

Description

Microchip Technology's MIC5310-GFYML-TR: A High-Performance Dual LDO Regulator

The MIC5310-GFYML-TR is a state-of-the-art dual low-dropout (LDO) regulator designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced LDO regulator offers high performance, exceptional stability, and low noise operation, making it an ideal power management solution for a wide range of applications.

Key Features

  • Output Voltage Accuracy: The MIC5310 provides excellent output voltage accuracy, ensuring reliable and consistent performance for sensitive electronic components.
  • Dual Channel: With two independent LDO channels, it can supply two different voltage levels, which is perfect for systems with varied power requirements.
  • Low Dropout Voltage: The device's low dropout voltage minimizes power loss and improves efficiency, which is crucial for battery-powered applications.
  • High Output Current: Each channel can deliver up to 150mA of continuous output current, suitable for powering a range of devices.
  • Stable with Ceramic Capacitors: The MIC5310 is stable with low-cost ceramic capacitors, which reduces the overall bill of materials and simplifies the design process.
  • Thermal Shutdown and Current Limit Protection: These safety features protect the device and the application from damage due to overheating or overcurrent conditions.
  • Low Quiescent Current: The device’s low quiescent current extends battery life in portable devices, making it an energy-efficient choice.

Applications

The MIC5310-GFYML-TR is versatile and can be used in multiple applications, including:

  • Mobile phones and PDAs
  • Digital cameras and audio devices
  • Wireless LAN and Bluetooth® modules
  • Portable medical equipment
  • GPS receivers

With its compact 8-pin 2x2mm MLF® package, the MIC5310-GFYML-TR is not only space-saving but also offers a reduced footprint for PCB designs. Its temperature range of -40°C to +125°C ensures reliability across various operating conditions. Whether you're designing a sophisticated mobile device or a simple analog circuit, the MIC5310-GFYML-TR from Microchip Technology is an excellent choice for your power regulation needs, combining performance, efficiency, and versatility in a single package.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6185 $64.7400
90+ $1.3280 $119.5200
135+ $1.2866 $173.6910
190+ $1.2451 $236.5690
240+ $1.2035 $288.8400
325+ $1.0790 $350.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,930 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess