EN
  • EN
  • DE

MIC5310-MFYML-TR

Part No MIC5310-MFYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.8V/1.5V 0.15A 8MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.5V, 2.8V
Dropout Voltage-Max 0.1V @ 150mA, 0.1V @ 150mA
Output Current 150mA, 150mA
Operating Supply Current 120μA to 190μA
PSRR 70dB to 65dB (1kHz to 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.8V, 1.5V
Voltage - Dropout (Typical) 0.035V @ 150mA
Mounting SMD (SMT)
Case / Package 8-MLF (2x2)
Win Source Part Number 137137-MIC5310-MFYML-TR
Ultra Librarian 3D Model Ultra Librarian MIC5310-MFYML-TR CAD Model

Description

Microchip Technology's MIC5310-MFYML-TR: A High-Performance Dual LDO

The MIC5310-MFYML-TR is an advanced dual low-dropout (LDO) linear voltage regulator integrated circuit designed and manufactured by Microchip Technology. This high-performance component is engineered to provide stable and reliable power supply solutions for a wide range of applications, including portable devices, wireless communication equipment, and digital electronics.

Key Features

  • Output Voltage: The MIC5310-MFYML-TR offers dual outputs with high accuracy, ensuring a stable voltage supply for sensitive electronics.
  • High Current Capability: Each LDO in this dual regulator can deliver up to 150mA of continuous output current, catering to the needs of power-hungry devices.
  • Low Dropout Voltage: With a low dropout voltage, this component maintains efficiency by minimizing the difference between the input and output voltages, thus conserving battery life in portable applications.
  • Thermal Shutdown: The built-in thermal shutdown feature provides protection against overheating, enhancing the longevity and reliability of both the regulator and the overall system.
  • Current Limit Protection: To prevent damage due to excessive current, the MIC5310-MFYML-TR incorporates current limit protection, ensuring safe operation under various conditions.
  • Low Quiescent Current: The device is designed for low quiescent current, making it ideal for battery-powered applications where power conservation is crucial.

Applications

The versatility of the MIC5310-MFYML-TR allows it to be utilized in multiple applications, including but not limited to:

  • Mobile Phones
  • Portable Media Players
  • Wireless LAN Devices
  • GPS Receivers
  • Digital Cameras

Package and Availability

The MIC5310-MFYML-TR is available in a compact, lead-free 10-pin 2x2mm MLF® package, which is ideal for space-constrained applications. The device is also provided in tape and reel packaging, denoted by the 'TR' suffix, facilitating efficient handling and manufacturing processes.

With its robust feature set and compact design, the MIC5310-MFYML-TR from Microchip Technology stands as a superior choice for designers looking to enhance the performance and efficiency of their electronic products.

You May Also Be Interested in

Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess