EN
  • EN
  • DE

MIC5310-MGYML-TR

Part No MIC5310-MGYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.8V/1.8V 0.15A 8MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V, 2.8V
Dropout Voltage-Max 0.1V @ 150mA, 0.1V @ 150mA
Output Current 150mA, 150mA
Operating Supply Current 120μA to 190μA
PSRR 70dB to 65dB (1kHz to 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MLF (2x2)
Win Source Part Number 1077017-MIC5310-MGYML-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5310-MGYML-TR CAD Model

Description

Product Overview: MIC5310-MGYML-TR from Microchip Technology

The MIC5310-MGYML-TR is a high-performance, dual 150mA LDO (Low Dropout Regulator) developed by Microchip Technology, designed for advanced portable electronic applications. This regulator is part of Microchip's extensive line of power management solutions, offering a combination of features to enhance the performance and battery life of modern electronic devices.

Key Features

  • Low Dropout: With its low dropout voltage, the MIC5310 provides efficient regulation even when the input-to-output voltage differential is small, making it ideal for battery-operated devices where maximizing battery life is crucial.
  • Dual Output Channels: This LDO contains two independent 150mA output channels, which can be used to power different sections of a system, such as analog and digital circuits that require clean and stable power supplies.
  • High PSRR: The MIC5310 boasts a high power supply rejection ratio (PSRR), ensuring that the output remains stable despite variations in the input voltage, which is particularly important for sensitive RF and analog circuits.
  • Low Quiescent Current: The device features a low quiescent current, reducing the power consumption when in standby mode, thereby extending battery life in portable applications.
  • Thermal Shutdown: It includes a thermal shutdown feature, which protects the device and the system from damage due to overheating.
  • Current Limit Protection: The built-in current limit protection prevents damage to the device in the event of an output overload or short circuit.

Applications

The MIC5310-MGYML-TR is suitable for a wide range of applications, including but not limited to:

  • Mobile Phones
  • Wireless LAN Devices
  • Personal Digital Assistants (PDAs)
  • Portable Media Players
  • Digital Cameras

Package and Availability

Supplied in a compact 10-pin 2x2mm MLF® package, the MIC5310-MGYML-TR is designed to occupy minimal board space, making it an excellent choice for space-constrained applications. The device is available in tape and reel format, facilitating efficient assembly for high-volume production.

With its robust feature set and compact design, the MIC5310-MGYML-TR from Microchip Technology represents a versatile power management solution that meets the needs of today's sophisticated electronic devices.

You May Also Be Interested in

Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess