EN
  • EN
  • DE

MIC5310-SNYML-TR

Part No MIC5310-SNYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 2.85V3.3V 0.15A/0.15A 8-Pin DFN EP T/R / IC REG LDO 3.3V/2.85V 0.15A 8MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage Input MAX 5.5V
Output Voltage 2.85V, 3.3V
Voltage Dropout (Maximum) 0.1V @ 150mA, 0.1V @ 150mA
Output Current 150mA, 150mA
Operating Supply Current 120μA ~ 190μA
PSRR 70dB ~ 65dB (1kHz ~ 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-VFDFN Exposed Pad, 8-MLF
Manufacturer Package 8-MLF (2x2)
Win Source Part Number 788724-MIC5310-SNYML-TR
Popularity Medium
Supply and Demand Status Balance
Family Name MIC5310
Introduction Date April 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC5310-SNYML-TR CAD Model

Description

Microchip Technology MIC5310-SNYML-TR: A High-Performance Dual LDO

The MIC5310-SNYML-TR from Microchip Technology is a high-quality, dual low-dropout (LDO) voltage regulator designed to deliver outstanding performance for a wide range of applications. Featuring two independently controlled output channels, this LDO is capable of providing up to 300mA of current on each channel, making it an ideal solution for powering sensitive analog and digital circuits that require clean, stable voltage supplies.

Constructed with an advanced CMOS process, the MIC5310-SNYML-TR boasts impressive specifications, including ultra-low dropout voltage and low ground current, which contribute to its high efficiency and battery life extension in portable devices. The device operates over a wide input voltage range of 2.25V to 5.5V, allowing it to support a variety of power sources, from single-cell Li-Ion batteries to 5V power supplies.

One of the key features of this dual LDO is its low quiescent current, which makes it particularly suitable for battery-powered applications where power conservation is critical. The MIC5310-SNYML-TR also includes a power-good (PG) output indicator for each channel, providing a reliable power-on reset signal for microcontrollers and other digital loads, ensuring proper system startup and operation.

The device offers excellent transient response and line regulation, which are essential for maintaining voltage stability during rapid load changes. This is particularly important in applications such as portable media players, smartphones, and other handheld devices where workload can vary significantly.

For safety and reliability, the MIC5310-SNYML-TR incorporates thermal shutdown and current limit protection features. These protective mechanisms help to safeguard both the LDO and the attached components from damage due to overheating or excessive current draw.

Available in a small 10-pin 2x2mm MLF® package, the MIC5310-SNYML-TR is a space-saving solution that is well-suited for compact designs where board space is at a premium. Furthermore, the device is fully RoHS compliant and lead-free, ensuring it meets current environmental standards for electronic components.

With its combination of dual-channel flexibility, high performance, and compact footprint, the MIC5310-SNYML-TR from Microchip Technology is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess