EN
  • EN
  • DE

MIC5311-DKYML-TR

Part No MIC5311-DKYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.85V2.6V 0.3A/0.3A 10-Pin DFN EP T/R / IC REG LDO 1.85V/2.6V 0.3A 10MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage Input MAX 5.5V
Output Voltage 1.85V, 2.6V
Voltage Dropout (Maximum) 0.24V @ 300mA, 0.24V @ 300mA
Output Current 300mA, 300mA
Operating Supply Current 50μA
PSRR 65dB ~ 35dB (1kHz ~ 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 10-VFDFN Exposed Pad, 10-MLF
Manufacturer Package 10-MLF (3x3)
Win Source Part Number 788725-MIC5311-DKYML-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC5311
Introduction Date February 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC5311-DKYML-TR CAD Model

Description

Product Overview: MIC5311-DKYML-TR

The MIC5311-DKYML-TR is a high-performance, dual LDO (Low Dropout Regulator) integrated circuit brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This regulator is designed to provide a stable and reliable power supply for sensitive electronic applications, ensuring optimal performance and efficiency.

Key Features

  • High Accuracy: The MIC5311-DKYML-TR boasts excellent load and line regulation, which translates to a consistent output voltage over various operating conditions. This feature is crucial for maintaining the stability of sensitive circuits.
  • Low Dropout: With its low dropout characteristic, this LDO can maintain regulation with a minimal difference between the input and output voltage. This makes it ideal for battery-operated devices where maximizing the usage of the available input voltage is essential.
  • Dual Output Channels: The device provides two independently regulated output voltages, allowing for versatile applications that require more than one regulated voltage level.
  • High Output Current: Each output channel can deliver up to 150mA of current, catering to a broad range of power requirements for various electronic components.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from overheating, enhancing its reliability and longevity.
  • Current Limit Protection: The MIC5311-DKYML-TR includes current limit protection to safeguard both the regulator and the downstream circuitry from excessive current draw.

Applications

The MIC5311-DKYML-TR is suitable for a wide array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Microprocessor/microcontroller power supplies
  • PDAs and personal multimedia devices
  • Medical devices

Package and Availability

The device comes in a compact, lead-free 10-pin 2x2mm MLF® package, making it an excellent choice for space-constrained applications. The MIC5311-DKYML-TR is available in tape and reel packaging, denoted by the suffix 'TR', which facilitates efficient assembly for high-volume production.

With its combination of high accuracy, dual-channel output, and protective features, the MIC5311-DKYML-TR from Microchip Technology stands out as a robust power management solution for today's sophisticated electronic devices.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.4902 $67.4706
7+ $18.4534 $129.1738
10+ $17.8771 $178.7710
14+ $17.2996 $242.1944
18+ $16.7232 $301.0176
24+ $14.9931 $359.8344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess