EN
  • EN
  • DE

MIC5319-2.5BML-TR

Part No MIC5319-2.5BML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.5V 500MA 6TMLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-TMLF® (2x2)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 6-VDFN Exposed Pad, 6-TMLF®
Case / Package 6-TMLF® (2x2)
Family Name MIC5319
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC5319-2.5BML TR, MIC5319-2.5BML TR-ND, MIC5319-2.5BMLTR, MIC5319-2.5BMLTR-ND
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884802-MIC5319-2.5BML-TR
Ultra Librarian 3D Model Ultra Librarian MIC5319-2.5BML-TR CAD Model

Description

MIC5319-2.5BML-TR Voltage Regulator by Microchip Technology

The MIC5319-2.5BML-TR is a high-performance, low-dropout voltage regulator from Microchip Technology, designed to deliver a fixed output voltage of 2.5V with an impressive accuracy. This compact and efficient regulator is ideal for space-constrained applications that require a stable and reliable power supply.

Key Features:

  • Output Voltage: Offers a precise 2.5V output, which is crucial for sensitive electronic components that demand a consistent power supply for optimal performance.
  • High Output Accuracy: The device maintains high accuracy in output voltage regulation, ensuring device reliability and stability in a variety of conditions.
  • Low Dropout: With its low dropout performance, the MIC5319-2.5BML-TR can maintain regulation with minimal difference between the input and output voltages, making it highly efficient in battery-operated devices.
  • High Current Capacity: Capable of supplying up to 500mA of output current, this regulator can support a wide range of applications from microcontrollers to portable electronics.
  • Thermal Shutdown and Current Limit: Integrated safety features such as thermal shutdown and current limit protect the device and the application from damage due to excessive heat or current.
  • Package: Available in a small 6-pin 2x2mm MLF® package, the MIC5319-2.5BML-TR is designed for space-saving on PCBs without compromising performance.
  • Temperature Range: Operates over an industrial temperature range, making it suitable for applications that may experience varying environmental conditions.

Applications:

The MIC5319-2.5BML-TR is versatile and can be used in a multitude of applications, including but not limited to:

  • Portable devices such as smartphones, tablets, and GPS units
  • Battery-powered equipment
  • Microcontroller power supplies
  • Wireless communication devices
  • Peripheral and add-on cards

With its combination of features, the MIC5319-2.5BML-TR from Microchip Technology stands out as a dependable choice for designers looking to enhance the performance and reliability of their power management systems. Its compact form factor, coupled with its robust feature set, makes it a smart solution for a wide array of electronic devices.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1735 $65.2050
65+ $1.7835 $115.9275
105+ $1.7276 $181.3980
140+ $1.6720 $234.0800
180+ $1.6162 $290.9160
240+ $1.4491 $347.7840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,440 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess