EN
  • EN
  • DE

MIC5320-PMYMT-TR

Part No MIC5320-PMYMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 2.8V3V 0.15A/0.15A 6-Pin TDFN EP T/R / IC REG LDO 3V/2.8V 0.15A 6TMLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage Input MAX 5.5V
Output Voltage 2.8V, 3V
Voltage Dropout (Maximum) 0.1V @ 150mA, 0.1V @ 150mA
Output Current 150mA, 150mA
Operating Supply Current 120μA ~ 190μA
PSRR 65dB ~ 45dB (1kHz ~ 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 6-UFDFN Exposed Pad, 6-TMLF
Manufacturer Package 6-TMLF (1.6x1.6)
Win Source Part Number 788737-MIC5320-PMYMT-TR
Popularity Medium
Supply and Demand Status Balance
Family Name MIC5320
Introduction Date July 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC5320-PMYMT-TR CAD Model

Description

Microchip Technology's MIC5320-PMYMT-TR: High-Performance LDO Voltage Regulator

The MIC5320-PMYMT-TR is a cutting-edge LDO (Low Dropout Regulator) from Microchip Technology, designed to provide a stable and efficient power supply in a wide range of electronic applications. This regulator is part of Microchip's extensive line of power management solutions, known for their reliability and performance.

With a compact footprint, the MIC5320-PMYMT-TR is ideal for space-constrained applications. It is housed in a 4-Pin 1.2mm x 1.6mm Thin MLF® package, which not only saves on board space but also offers excellent thermal performance. This makes the MIC5320-PMYMT-TR a perfect choice for portable devices where efficient power management is crucial.

The voltage regulator operates with an input voltage range from 2.5V to 5.5V, making it versatile for various circuits and battery-operated devices. It can deliver an output current of up to 150mA, which is sufficient for many low-power applications. The output voltage is factory set to a fixed voltage, ensuring a stable and precise supply for sensitive components.

One of the standout features of the MIC5320-PMYMT-TR is its low dropout voltage, which allows it to continue regulating the output voltage even when the input voltage is very close to the output voltage. This low dropout performance is essential for maximizing battery life in portable applications.

Additionally, the MIC5320-PMYMT-TR includes several protective features to enhance the reliability of the end application. It comes with thermal shutdown protection, which prevents overheating, and current limit protection to safeguard against excessive currents that could damage the regulator or the powered device.

Overall, the MIC5320-PMYMT-TR from Microchip Technology is a robust and efficient solution for applications requiring a stable power supply. Its low dropout voltage, compact size, and protective features make it an excellent choice for designers looking to optimize their power management in small, battery-powered devices.

For more information on the MIC5320-PMYMT-TR, including datasheets and support documentation, visit Microchip Technology's official website or contact their support team.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess