EN
  • EN
  • DE

MIC5320-SGYMT-TR

Part No MIC5320-SGYMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V/1.8V 0.15A 6TMLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V, 3.3V
Dropout Voltage-Max 0.1V @ 150mA, 0.1V @ 150mA
Output Current 150mA, 150mA
Operating Supply Current 120μA to 190μA
PSRR 65dB to 45dB (1kHz to 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V, 1.8V
Voltage - Dropout (Typical) 0.035V @ 150mA
Mounting SMD (SMT)
Case / Package 6-TMLF (1.6x1.6)
Win Source Part Number 120135-MIC5320-SGYMT-TR
Ultra Librarian 3D Model Ultra Librarian MIC5320-SGYMT-TR CAD Model

Description

Introducing the MIC5320-SGYMT-TR from Microchip Technology

The MIC5320-SGYMT-TR is a high-performance, dual LDO (Low Drop-Out) voltage regulator offered by the renowned Microchip Technology. This precision device is designed to deliver a stable and noise-free power supply to sensitive electronic circuits, making it an ideal choice for a wide range of applications, including portable devices, wireless communication equipment, and digital electronics.

Featuring a low dropout voltage and low ground current, the MIC5320-SGYMT-TR ensures efficient operation even at low input voltages and during light load conditions. This translates to extended battery life for portable applications, which is crucial for modern, power-sensitive devices.

Key Features:

  • Output Voltage: The regulator provides two independent output voltages that can be adjusted to meet specific application requirements.
  • High Accuracy: With tight output voltage accuracy, the MIC5320-SGYMT-TR maintains consistent performance and reliability.
  • Thermal Shutdown: Integrated thermal shutdown protection safeguards the device from overheating, enhancing its durability and lifespan.
  • Current Limiting: Built-in current limiting prevents damage from overcurrent conditions, ensuring the safety of the device and the system it powers.
  • Low Quiescent Current: Its low quiescent current minimizes power consumption when the device is in standby mode, contributing to energy savings.
  • Small Footprint: The compact, space-saving 6-TMLF® (Thin MLF) package allows for integration into designs with limited PCB space.

Applications:

The MIC5320-SGYMT-TR is versatile and can be used in various applications, including:

  • Smartphones and tablets
  • Portable audio and video players
  • Wireless LAN devices
  • GPS devices
  • Medical and healthcare equipment

With its exceptional performance and Microchip's reputation for quality, the MIC5320-SGYMT-TR is a reliable choice for designers seeking a dual LDO voltage regulator that combines efficiency, precision, and compactness. Whether you're developing the latest consumer electronics or sophisticated medical devices, this component will ensure your power supply is clean and stable.

For further details, datasheets, and technical support, visit Microchip Technology's official website or contact your local Microchip sales representative.

You May Also Be Interested in

TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3924 $62.6580
105+ $1.1425 $119.9625
160+ $1.1069 $177.1040
220+ $1.0711 $235.6420
280+ $1.0353 $289.8840
375+ $0.9283 $348.1125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess