EN
  • EN
  • DE

MIC5330-SKYML-TR

Part No MIC5330-SKYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V/2.6V 0.3A 8MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.6V, 3.3V
Dropout Voltage-Max 0.2V @ 300mA, 0.2V @ 300mA
Output Current 300mA, 300mA
Operating Supply Current 120μA to 200μA
PSRR 70dB to 65dB (1kHz to 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MLF (2x2)
Win Source Part Number 1077092-MIC5330-SKYML-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5330-SKYML-TR CAD Model

Description

Product Overview: MIC5330-SKYML-TR by Microchip Technology

The MIC5330-SKYML-TR is a high-performance, dual 150mA LDO (Low Dropout Regulator) designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This advanced voltage regulator offers a compact and efficient solution for powering sensitive electronic components in a variety of applications.

Key Features

  • High Output Accuracy: The MIC5330-SKYML-TR provides precise voltage regulation, which is critical for ensuring the stability and performance of the connected components.
  • Low Dropout: With its low dropout feature, the device can maintain regulation with minimal difference between the input and output voltages, enhancing system efficiency.
  • Dual Outputs: The regulator's dual outputs are independently controlled, allowing for greater flexibility in application design and power management.
  • Output Discharge: It also includes an output discharge feature that ensures outputs are fully discharged when disabled, providing an additional layer of protection for sensitive loads.
  • Thermal Shutdown: The built-in thermal shutdown function safeguards the device from damage due to overheating, contributing to the longevity and reliability of both the regulator and the system it powers.
  • Current Limit Protection: This feature helps to prevent damage to the device and the load in the event of an output overload or short-circuit condition.

Applications

The MIC5330-SKYML-TR is suited for a wide range of applications, particularly where space is at a premium and power efficiency is crucial. It is ideal for:

  • Portable electronics such as smartphones and tablets
  • Wireless communication devices like Bluetooth headsets and GPS receivers
  • Battery-powered equipment
  • Medical devices requiring low noise and high PSRR (Power Supply Rejection Ratio)

Package and Availability

The MIC5330-SKYML-TR comes in a compact, lead-free 10-pin 2x2mm MLF® package, which is RoHS compliant. The package is designed for surface-mount technology (SMT), making it suitable for automated mass production processes. This product is available in tape and reel format, facilitating efficient assembly for manufacturers.

With its combination of features, the MIC5330-SKYML-TR from Microchip Technology stands out as a reliable and versatile component for modern electronic systems that require stable and efficient power regulation.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess