EN
  • EN
  • DE

MIC5332-SSYMT-TR

Part No MIC5332-SSYMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 3.3V3.3V 0.3A/0.3A 8-Pin TDFN EP T/R | IC REG LINEAR 3.3V/3.3V 8TMLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Output Type Fixed
Number of Regulators 2
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 3.3V, 3.3V
Maximum Dropout Voltage 0.24V at 300mA, 0.24V at 300mA
Output Current 300mA, 300mA
Current - Quiescent (Iq) 50μA
Maximum Supply Current 75μA
PSRR 65dB ~ 45dB (1kHz ~ 20kHz)
Control Features Enable, Power On Reset
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-UFDFN Exposed Pad, 8-TMLF
Supplier Device Package 8-TMLF (2x2)
Family Part Number MIC5332
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 719464-MIC5332-SSYMT-TR
Family Name MIC5332
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5332-SSYMT-TR CAD Model

Description

Product Overview: MIC5332-SSYMT-TR from Microchip Technology

The MIC5332-SSYMT-TR is a high-performance, dual 500mA LDO (Low Dropout Regulator) from Microchip Technology, designed to provide a stable and reliable power supply for a wide range of applications. This regulator is especially suitable for portable devices due to its low quiescent current, small footprint, and high power supply rejection ratio (PSRR).

Key Features

  • Output Voltage: The MIC5332 provides two independent output voltages that can be adjusted from 1.0V to 3.6V via external resistors, making it highly versatile for different circuit requirements.
  • High Output Current: Each output can deliver up to 500mA, which is sufficient for powering core components in complex systems.
  • Low Dropout: The low dropout voltage allows the regulator to continue delivering a regulated output even when the input-to-output voltage differential is minimal.
  • High PSRR: With a high power supply rejection ratio, the MIC5332 ensures stable output despite variations in the input voltage, which is critical for sensitive electronic devices.
  • Thermal Shutdown: To protect against overheating, the MIC5332 includes a thermal shutdown feature that turns off the regulator if the internal temperature exceeds safe limits.
  • Current Limit Protection: Built-in current limit protection prevents damage to the regulator and the downstream components in the event of an output overload or short circuit.
  • Low Quiescent Current: The device's low quiescent current helps to maximize battery life in portable applications.
  • Small Package: The MIC5332 is available in a small 10-pin 2x2mm MLF® package, which is ideal for space-constrained applications.

Applications

The MIC5332-SSYMT-TR is designed to support a broad range of applications, including but not limited to:

  • Portable electronics such as smartphones, tablets, and cameras
  • Wireless peripherals like Bluetooth headsets and GPS receivers
  • Medical devices requiring low noise and stable power supply
  • Battery-powered equipment and energy-sensitive systems

As a product of Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions, the MIC5332-SSYMT-TR stands out for its reliability and performance, making it an excellent choice for designers looking to optimize power management in their next project.

You May Also Be Interested in

Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess