EN
  • EN
  • DE

MIC5370-SPYMT-TR

Part No MIC5370-SPYMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3V/3.3V 6TMLF / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TMLF® (1.6x1.6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Microchip Technology
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 3V, 3.3V
Voltage Dropout (Max) 0.31V @ 150mA, 0.31V @ 150mA
Current - Output 150mA, 150mA
Current - Quiescent (Iq) 45 µA
Current - Supply (Max) 85 µA
PSRR 60dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 6-UFDFN Exposed Pad, 6-TMLF®
Supplier Device Package 6-TMLF® (1.6x1.6)
Base Product Number MIC5370
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1611-MIC5370-SPYMT-DKRINACTIVE,1611-MIC5370-SPYMT-CT,576-3414-2,MIC5370SPYMTTR,576-3414-1,1611-MIC5370-SPYMT-DKR,MIC5370-SPYMT TR,576-3414-6,1611-MIC5370-SPYMT-DKR-ND
Standard Package 5,000
Win Source Part Number 1078820-MIC5370-SPYMT-TR
Ultra Librarian 3D Model Ultra Librarian MIC5370-SPYMT-TR CAD Model

Description

Microchip Technology's MIC5370-SPYMT-TR LDO Voltage Regulator

The MIC5370-SPYMT-TR is a high-performance, low-dropout (LDO) voltage regulator from the renowned semiconductor manufacturer, Microchip Technology. This advanced power management component is designed to deliver a stable and precise voltage supply, making it an ideal choice for sensitive electronic applications that require a consistent power source.

Key Features:

  • Output Voltage: The MIC5370-SPYMT-TR offers a fixed output voltage, ensuring a reliable power supply for your circuitry.
  • High Accuracy: With its precision output, this LDO regulator maintains tight control over the output voltage, which is critical for applications demanding high levels of accuracy.
  • Low Dropout: The low dropout feature means that this regulator can maintain its output regulation with a minimal difference between the input and output voltages, increasing efficiency in your system.
  • Current Capacity: It is capable of supplying a consistent current, which is essential for maintaining stability in your electronic devices.
  • Thermal Protection: The device includes built-in thermal protection to prevent overheating, ensuring long-term reliability and safety.
  • Package: The MIC5370-SPYMT-TR comes in a compact package, making it suitable for space-constrained applications.

Applications:

The versatile nature of the MIC5370-SPYMT-TR LDO voltage regulator makes it suitable for a wide range of applications, including, but not limited to:

  • Battery-powered devices
  • Portable and handheld equipment
  • Microcontroller power supply
  • Consumer electronics
  • Medical devices

Microchip Technology's commitment to quality and performance is evident in the MIC5370-SPYMT-TR LDO voltage regulator. Its robust design and reliable operation make it an excellent choice for designers looking for a power management solution that can meet the rigorous demands of modern electronic devices. Whether you're working on a cutting-edge gadget or a critical medical instrument, the MIC5370-SPYMT-TR is engineered to help you achieve optimal performance and efficiency.

You May Also Be Interested in

Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6264 $50.1120
195+ $0.5140 $100.2300
305+ $0.4979 $151.8595
420+ $0.4818 $202.3560
540+ $0.4658 $251.5320
720+ $0.4176 $300.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess