EN
  • EN
  • DE

MIC5335-JGYMT-TR

Part No MIC5335-JGYMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.8V2.5V 0.3A/0.3A 6-Pin TDFN EP T/R / IC REG LDO 2.5V/1.8V 0.3A 6TMLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage Input MAX 5.5V
Output Voltage 1.8V, 2.5V
Voltage Dropout (Maximum) 0.2V @ 300mA, 0.2V @ 300mA
Output Current 300mA, 300mA
Operating Supply Current 125μA ~ 220μA
PSRR 65dB ~ 45dB (1kHz ~ 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 6-UFDFN Exposed Pad, 6-TMLF
Manufacturer Package 6-TMLF (1.6x1.6)
Win Source Part Number 788754-MIC5335-JGYMT-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC5335
Introduction Date December 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC5335-JGYMT-TR CAD Model

Description

Product Overview: MIC5335-JGYMT-TR from Microchip Technology

The MIC5335-JGYMT-TR is a high-performance, dual-output Low-Dropout Regulator (LDO) offered by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced LDO is designed to deliver a stable and reliable power supply to sensitive electronic circuits, making it an ideal choice for a wide range of applications, including portable devices, wireless communication, and digital media platforms.

Key Features

  • Dual Output: The MIC5335 provides two independently regulated outputs, allowing for versatile power management in multi-rail systems.
  • High Accuracy: With an impressive load and line regulation, the device ensures a consistent output voltage, which is critical for maintaining the performance of sensitive electronics.
  • Low Dropout: Its low dropout voltage minimizes power loss and improves efficiency, especially beneficial when operating with a low input voltage.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from overheating, enhancing its reliability and longevity.
  • Current Limit Protection: This safety feature prevents damage to the LDO and the downstream components by limiting the output current during overload conditions.

Advanced Specifications

The MIC5335-JGYMT-TR operates over a wide input voltage range and offers a quiescent current as low as 34µA, which significantly extends battery life in portable applications. Its tiny 1.2mm x 1.6mm thin MLF® package is perfect for space-constrained designs, and the "TR" suffix indicates that the product is provided in tape and reel packaging, suitable for automated assembly processes.

Applications

With its robust feature set, the MIC5335-JGYMT-TR is adept at powering sensitive analog and digital circuits. It's commonly used in:

  • Smartphones and Tablets
  • Wireless LAN Devices
  • GPS and Portable Media Players
  • Battery-Powered Equipment
  • Camera Modules

In summary, the MIC5335-JGYMT-TR from Microchip Technology is a versatile and efficient power management solution that ensures a stable power supply for a variety of electronic applications. Its dual-output capability, low quiescent current, and comprehensive protection features make it an excellent choice for designers looking to enhance the performance and reliability of their systems.

You May Also Be Interested in

Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess