EN
  • EN
  • DE

MIC5378YC5-TR

Part No MIC5378YC5-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.15A SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Cut Reel
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1V
Maximum Output Voltage 5.3V
Dropout Voltage-Max 0.2V @ 150mA
Output Current 150mA
Operating Supply Current 45μA
PSRR 60dB to 50dB (1kHz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.5 V to 4.5 V
Voltage - Dropout (Typical) 0.12V @ 150mA
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 118279-MIC5378YC5-TR
Ultra Librarian 3D Model Ultra Librarian MIC5378YC5-TR CAD Model

Description

MIC5378YC5-TR LDO Voltage Regulator from Microchip Technology

The MIC5378YC5-TR is a high-performance, low-dropout voltage regulator (LDO) from Microchip Technology, designed to provide a stable and reliable power supply for a wide range of applications. This compact and efficient LDO is ideal for space-constrained systems and is available in a small 5-pin SC-70 package, making it perfect for portable electronics, wearables, and IoT devices.

Key Features:

  • Output Voltage: The MIC5378YC5-TR offers a fixed output voltage, ensuring a consistent power delivery for sensitive electronic components.
  • High Accuracy: This LDO provides excellent load and line regulation, maintaining a stable output even under varying input conditions and load changes.
  • Low Dropout: With its low dropout performance, the MIC5378YC5-TR can maintain regulation with a minimal difference between the input and output voltages, improving efficiency and battery life in portable applications.
  • Output Current: Capable of delivering up to 150mA of continuous output current, this voltage regulator can power a range of low-power devices and circuits.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the regulator and your system from damage due to overheating.
  • Overcurrent Protection: Built-in current limit protection prevents damage to the regulator during fault conditions or excessive load demands.
  • Low Quiescent Current: The MIC5378YC5-TR is optimized for low quiescent current, which is crucial for extending battery life in portable applications.

Applications:

The versatility of the MIC5378YC5-TR makes it suitable for a variety of applications, including but not limited to:

  • Battery-powered devices
  • Portable media players
  • Mobile phones
  • Handheld GPS units
  • Wireless modules
  • Health and fitness wearables

With its robust feature set and Microchip's reputation for quality, the MIC5378YC5-TR LDO voltage regulator is an excellent choice for designers looking to enhance the performance and reliability of their power management solutions.

You May Also Be Interested in

Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4581 $59.5530
310+ $0.3760 $116.5600
480+ $0.3642 $174.8160
660+ $0.3524 $232.5840
850+ $0.3407 $289.5950
1,135+ $0.3054 $346.6290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess