EN
  • EN
  • DE

MIC5800YM-TR

Part No MIC5800YM-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DRVR LATCH 4BIT PAR IN 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Switch Type Latched Driver
Number of Outputs 4
Output Type Bipolar
Voltage - Load 15V (Max)
Current - Output (Max) 500mA
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-SOIC
Win Source Part Number 1077154-MIC5800YM-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5800YM-TR CAD Model

Description

Microchip Technology's MIC5800YM-TR Integrated Circuit

The MIC5800YM-TR is a robust integrated circuit designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This component is part of Microchip's expansive range of driver ICs, specifically tailored for driving inductive loads with high efficiency and reliability.

Key Features

  • Output Type: The MIC5800YM-TR features a Serial-In, Parallel-Out (SIPO) shift register, which is perfect for applications that require the conversion of serial data into parallel output format. This makes it ideal for expanding the number of outputs without increasing the number of I/O pins on a microcontroller.
  • Number of Outputs: It provides 8 output channels, allowing for the control of multiple devices simultaneously.
  • Output Current: Each channel is capable of sourcing up to 500 mA, making it suitable for driving a wide range of inductive loads such as relays, solenoids, and stepper motors.
  • Supply Voltage: The operating voltage range of 10.5V to 15V provides flexibility in various power environments.
  • Integrated Clamp Diodes: Built-in clamp diodes are provided for inductive transient suppression, which is critical for protecting the circuit from voltage spikes that occur when power is suddenly cut off from inductive loads.
  • Package: The device comes in a surface-mountable 22-Lead SOIC package, which is suitable for automated assembly processes and saves board space.

Applications

The MIC5800YM-TR is versatile in its applications, often being used in:

  • Industrial control systems
  • Automated test equipment
  • Robotics
  • Instrumentation
  • Automotive systems

Its robust design and built-in protective features make it an excellent choice for environments where reliability and durability are paramount. The MIC5800YM-TR is available in tape and reel (TR) format, facilitating efficient handling and placement during high-volume manufacturing processes.

Overall, the Microchip MIC5800YM-TR is a high-quality, reliable solution for driving inductive loads in various electronic applications, backed by Microchip Technology's reputation for excellence in integrated circuit design and manufacturing.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2257 $50.7084
29+ $3.4672 $100.5488
45+ $3.3589 $151.1505
62+ $3.2505 $201.5310
80+ $3.1422 $251.3760
107+ $2.8171 $301.4297
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess