EN
  • EN
  • DE

MIC5841BV

Part No MIC5841BV
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DRVR LATCH 8BIT SER IN 20PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Switch Type Latched Driver
Number of Outputs 8
Output Type Bipolar
Voltage - Load 15V (Max)
Current - Output (Max) 500mA
Input Type Non-Inverting
Temperature Range - Operating -55°C to 85°C (TA)
Case / Package 20-PLCC (9x9)
Win Source Part Number 133794-MIC5841BV
Ultra Librarian 3D Model Ultra Librarian MIC5841BV CAD Model

Description

The MIC5841BV, manufactured by Microchip Technology, is a robust integrated circuit designed for driving high-power loads such as LEDs, relays, and stepper motors. This 8-bit serial-input latched driver is a part of Microchip's extensive range of power management and control components, offering a reliable solution for a variety of applications in the industrial, automotive, and consumer electronics sectors.

Key Features

  • Integrated 8-Bit Serial-Input Latch: This feature allows for easy interfacing with microcontrollers and reduces the number of required I/O pins by using a serial data input.
  • High-Voltage Output: The MIC5841BV is capable of withstanding output voltages up to 50V, making it suitable for a wide range of high-voltage applications.
  • High-Current Sink: Each output can sink up to 500mA, allowing the device to drive large loads without the need for additional power transistors.
  • Output Clamp Diodes: The inclusion of clamp diodes provides protection against inductive kickback when driving inductive loads, enhancing the reliability and longevity of the device.
  • Low Power Consumption: The low on-resistance of the output transistors ensures minimal power loss and heat generation, making the MIC5841BV an energy-efficient choice.

Applications

The versatility of the MIC5841BV makes it an ideal choice for a multitude of applications. It is particularly well-suited for:

  • LED display drivers
  • Relay drivers
  • Stepper motor controllers
  • Industrial controls
  • Automotive controls

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability. The MIC5841BV is no exception, built to meet the high standards expected of Microchip products. It ensures stable performance over a wide temperature range and comes with the support and reliability associated with Microchip's brand name.

For designers and engineers looking for a dependable solution to manage high-power loads efficiently, the MIC5841BV from Microchip Technology stands out as a superior choice that combines performance, versatility, and reliability.

You May Also Be Interested in

STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess