EN
  • EN
  • DE

MIC7400YFL-T5

Part No MIC7400YFL-T5
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BST PROG HEX 36FQFN / Buck, Boost Switching Regulator IC Positive Programmable 1.05V, 1.1V, 1.25V, 1.8V, 12V 6 Output 200mA, 3A 36-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Microchip Technology
Series HyperLight Load®
Package Tape & Reel
Function Step-Up, Step-Down
Output Configuration Positive
Topology Buck, Boost
Output Type Programmable
Number of Outputs 6
Voltage - Input (Min) 2.4V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.05V, 1.1V, 1.25V, 1.8V, 12V
Current - Output 200mA, 3A
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 36-VFQFN Exposed Pad
Supplier Device Package 36-FQFN (4.5x4.5)
Base Product Number MIC7400
Standard Package 500
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342928-MIC7400YFL-T5
Ultra Librarian 3D Model Ultra Librarian MIC7400YFL-T5 CAD Model

Description

Microchip Technology MIC7400YFL-T5 Product Overview

The MIC7400YFL-T5 is an advanced integrated circuit from Microchip Technology, designed to cater to the demanding needs of modern electronic applications. This high-performance product is known for its reliability and efficiency, making it an ideal choice for designers who require a robust power management solution.

Key Features

  • High-Efficiency: The MIC7400YFL-T5 boasts an exceptional efficiency rate, which is critical for minimizing heat generation and power loss in electronic systems, thereby extending the life of the product.
  • Compact Design: Its small form factor is perfect for space-constrained applications, offering a compact power management solution without compromising on performance.
  • Versatility: This component is designed to be versatile and can be used across various applications, including but not limited to, consumer electronics, automotive systems, and industrial controls.
  • Robustness: The MIC7400YFL-T5 is built to withstand harsh conditions, ensuring consistent performance and reliability even in challenging environments.

Specifications

The MIC7400YFL-T5 operates over a wide temperature range and is characterized by its low quiescent current, which is particularly important for battery-powered devices. It features multiple built-in protection mechanisms such as over-current protection, thermal shutdown, and under-voltage lockout, which safeguard the device and the system it is used within against potential damage.

Applications

With its versatile nature, the MIC7400YFL-T5 is suitable for a broad spectrum of applications. It is particularly adept at powering complex digital systems that require stable and reliable voltage sources. Its efficiency and robustness make it an excellent choice for portable devices, IoT applications, and any system where power efficiency is paramount.

Quality and Support

Microchip Technology is a leader in the semiconductor industry, providing comprehensive technical support for their products. The MIC7400YFL-T5 is backed by Microchip's commitment to quality, ensuring that customers receive the support and resources they need to integrate this component into their designs successfully.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess