The MIC810LUY-TR from Microchip Technology is a highly reliable, compact voltage supervisor IC designed to monitor power supplies in digital systems. It is an essential component for applications that require precise voltage monitoring to safeguard sensitive electronic circuits. This device is particularly suitable for battery-powered equipment, microcontrollers, and other digital systems where power supply stability is critical.
Key Features
- Voltage Threshold: The MIC810LUY-TR comes with a factory-programmed threshold voltage, ensuring accurate monitoring for 3V systems.
- Reset Timeout: It features an active-low reset output, with a built-in delay that provides a reset timeout of 140ms (minimum), allowing sufficient time for the system to stabilize during power-up or voltage dips.
- Low Power Consumption: Designed for power-sensitive applications, this device consumes minimal power, with a typical supply current of only 3.5µA.
- Small Footprint: The IC is available in a compact SOT-23 package, making it ideal for space-constrained applications.
- Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance across diverse environmental conditions.
Applications
The MIC810LUY-TR is versatile and can be used in a variety of applications, including:
- Computers and Servers
- Embedded Systems
- Portable/Battery-Powered Devices
- Intelligent Instruments
- Automotive Systems
Product Specifications
Parameter
Value
Package/Case
SOT-23-3
Output Type
Active Low, Push-Pull
Number of Voltages Monitored
1
Supply Voltage - Min
1V
Supply Voltage - Max
5.5V
Operating Temperature
-40°C to +85°C
With its precision voltage monitoring and low power consumption, the MIC810LUY-TR is an excellent choice for ensuring the reliability and stability of your electronic systems.