Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 140ms Minimum
Voltage - Threshold 3.075V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-UFDFN Exposed Pad
Supplier Device Package 6-TDFN (1.6x1.6)
Part Number Series MIC826
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803124-MIC826TYMT-TR
Ultra Librarian 3D Model Ultra Librarian MIC826TYMT-TR CAD Model

Description

Product Overview: MIC826TYMT-TR by Microchip Technology

The MIC826TYMT-TR is a high-performance, compact voltage supervisor from the renowned manufacturer Microchip Technology. This device is designed to monitor voltage levels in digital systems to ensure proper operation, reliability, and to protect against low voltage conditions. It is a crucial component in applications where precise voltage monitoring is essential for the stability and safety of the system.

Key Features

  • Voltage Threshold Accuracy: The MIC826TYMT-TR offers an impressive threshold accuracy of ±1.5%, ensuring reliable voltage monitoring and system protection.
  • Low Power Consumption: With a quiescent current of just 1.6µA, this voltage supervisor is an ideal choice for battery-powered and energy-sensitive applications.
  • Reset Timeout Delay: The device includes a fixed reset timeout delay of 140ms, providing a predictable and controlled response to voltage transients.
  • Operating Voltage Range: It operates over a wide voltage range from 1.0V to 5.5V, making it versatile for a variety of digital systems.
  • Output Type: The MIC826TYMT-TR features an active-low, open-drain reset output, which allows for simple interfacing with other components in the system.

Applications

The MIC826TYMT-TR is suitable for a broad range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Microprocessor/microcontroller systems
  • Industrial controls
  • Computers and network systems
  • Embedded systems

Package and Availability

This voltage supervisor is available in a compact, 4-pin Thin SOT-23 package, which is ideal for space-constrained applications. The MIC826TYMT-TR is supplied in tape and reel format, denoted by the '-TR' suffix, facilitating efficient handling and assembly in mass production environments.

With its precision voltage monitoring capabilities and low power consumption, the MIC826TYMT-TR from Microchip Technology is an excellent choice for designers looking to enhance the reliability and performance of their digital systems.

You May Also Be Interested in

SII Semiconductor Corporation
IC VOLT DETECTOR 4.5V SOT89-3 / Processor Supervisor 4.5V 1 Active Low/CMOS 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ECAD model for S-80845CLUA-B66T2U
Panasonic
IC VOLT DETECT 2.5V N-CH OD SMD
Need more? Email Us
ECAD model for MN13821HP
SII Semiconductor Corporation
IC VOLT DETECTOR 2.3V TO-92
Need more? Email Us
ECAD model for S-80823CNY-B-G
Panasonic
Need more? Email Us
ECAD model for MN13821S-G TX
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23
Need more? Email Us
ECAD model for APX803L-13SA-7
Microchip Technology
Processor Supervisor 3V Active High/Active Low 5-Pin SOT-23 T/R / IC SUPERVISOR DUAL MCPWR SOT23-5
Need more? Email Us
ECAD model for MIC2777-28BM5-TR
SII Semiconductor Corporation
IC VOLT DETECTOR 2.8V SOT23-5 / Processor Supervisor 2.8V 1 Active Low/Open Drain 5-Pin SOT-23
Lowest to $0.4964
ECAD model for S-80928CNMC-G8YT2U
Panasonic
VOLT DETECT IC N-CH OD 2.4V TO92
Lowest to $0.5290
ECAD model for MN13811-G
Microchip Technology
IC SUPERVISOR 1 CHANNEL TSOT23-6 / Supervisor Open Drain or Open Collector 1 Channel TSOT-23-6
Lowest to $4.0186
ECAD model for MIC2790N-04VD6-TR

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9116 $50.1380
135+ $0.7480 $100.9800
210+ $0.7246 $152.1660
290+ $0.7012 $203.3480
370+ $0.6779 $250.8230
495+ $0.6077 $300.8115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18,960 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention