Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr STMicroelectronics
Package Tube
Product Status Active
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 85W x 4 @ 2Ohm
Voltage - Supply 6V ~ 18V
Features Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type Through Hole
Temperature Range - Operating -40°C ~ 105°C (TA)
Supplier Device Package 27-Flexiwatt (Vertical)
Package / Case 27-Flexiwatt (Formed Leads)
Base Product Number STPA003
Standard Package 17 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 847166-STPA003CD-48X
Ultra Librarian 3D Model Ultra Librarian STPA003CD-48X CAD Model

Description

The STPA003CD-48X from STMicroelectronics is a high-performance audio power amplifier designed to deliver exceptional sound quality and efficiency. This advanced audio solution is ideal for automotive audio applications, offering a combination of power and fidelity that enhances the in-car listening experience.

Key Features

  • High Output Power: Capable of delivering up to 48 watts per channel, this amplifier can drive speakers with ample power to ensure loud and clear audio reproduction.
  • Class-D Operation: As a Class-D amplifier, the STPA003CD-48X offers high efficiency, which means less heat generation and reduced power waste, making it an eco-friendly choice for modern automotive designs.
  • Low Distortion: The device provides low THD+N (Total Harmonic Distortion + Noise), ensuring that the audio output is clean and precise, preserving the integrity of the original sound.
  • Advanced Protection Features: The amplifier includes several protection features such as overtemperature, overcurrent, and short-circuit protection, which safeguard the device and the audio system from potential damage.
  • Flexible Supply Voltage: It operates over a wide supply voltage range, accommodating the varying electrical environments found in automotive applications.
  • I²C Bus Control: The inclusion of I²C bus control interface allows for easy integration into digital audio systems and provides a means for advanced control and diagnostics.

Applications

Designed primarily for use in the automotive industry, the STPA003CD-48X is suitable for a variety of applications including:

  • Car audio amplifiers
  • Infotainment systems
  • Navigation and telematics systems

Conclusion

The STPA003CD-48X stands out as a robust and reliable audio amplifier, perfect for automotive manufacturers looking to enhance the audio experience in their vehicles. With its high output power, energy-efficient operation, and comprehensive protection circuitry, this product from STMicroelectronics sets the standard for automotive audio amplification.

You May Also Be Interested in

Texas Instruments
IC AMP AUDIO PWR 1.54W AB 9DSBGA
Need more? Email Us
ECAD model for LM4941TM/NOPB
Texas Instruments
IC AMP CLSS D STER 130W 44HTSSOP
Lowest to $7.2989
ECAD model for TPA3250D2DDW
Texas Instruments
IC AMP CLASS D STER 70W 32HTSSOP
Lowest to $11.1706
ECAD model for TPA3156D2DAD
Texas Instruments
300-W STEREO / 600-W MONO PurePath HD DIGITAL-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Need more? Email Us
ECAD model for TAS5631BDKD
Texas Instruments
IC AMP D MONO/STER 105W 44HTSSOP
Need more? Email Us
ECAD model for TPA3220DDW
Toshiba Semiconductor and Storage
AUDIO POWER AMPLIFIER, CLASS-AB,
Need more? Email Us
ECAD model for TCB501HQ
National Semiconductor (TI)
AUDIO AMPLIFIER, 40W, 2 CHANNEL(
Lowest to $13.1666
ECAD model for LM4766T
Texas Instruments
AUTOMOTIVE 45-W, 2-MHZ, 4-CHANNE
Lowest to $22.7820
ECAD model for TAS6424MSQDKQRQ1
National Semiconductor (TI)
AUDIO AMPLIFIER, 2.65W, 1 CHANNE
Lowest to $1.2587
ECAD model for LM4673TM

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention