EN
  • EN
  • DE

MIC861BC5

Part No MIC861BC5
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 400KHZ RRO SC70-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.12 V/μs
Gain Bandwidth Product (GBP) 400kHz
-3db Bandwidth 650kHz
Current - Input Bias 20pA
Voltage - Input Offset 2mV
Operating Supply Current 4.6μA
Channel Output Current 24mA
Supply Voltage - Operating 2.43 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 058903-MIC861BC5
Ultra Librarian 3D Model Ultra Librarian MIC861BC5 CAD Model

Description

Microchip Technology's MIC861BC5 Operational Amplifier

The MIC861BC5 is a high-performance operational amplifier (op-amp) designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision op-amp is well-suited for a variety of applications, including sensor interfacing, active filtering, and audio processing, thanks to its excellent specifications and robust design.

Constructed with advanced CMOS technology, the MIC861BC5 boasts a low input bias current and low offset voltage, making it ideal for precision analog circuits. Its rail-to-rail input and output capabilities allow for maximum dynamic range, which is especially beneficial when operating at lower power supply voltages. This feature ensures that the op-amp can handle signals that range from the very bottom of the power supply rail to the very top, providing designers with increased flexibility in their circuit designs.

The MIC861BC5 operates over a wide supply voltage range, accommodating single-supply operations as well as dual-supply configurations, which can be crucial for mixed-signal integration. Its low power consumption is a significant advantage for battery-powered devices, where power efficiency is critical. Additionally, the device offers a high slew rate and gain-bandwidth product, enabling fast and accurate signal amplification and conditioning.

With its extended temperature range, the MIC861BC5 is suitable for use in demanding environments, ensuring reliable performance under varying conditions. The op-amp comes in a compact 5-pin SOT-23 package, which is a space-saving solution for today's dense electronic assemblies.

Overall, the Microchip MIC861BC5 operational amplifier is a versatile component that combines high precision, low power consumption, and small form factor, making it an excellent choice for engineers and designers looking to optimize their analog circuitry in a wide array of applications.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit Microchip Technology's official website or contact their local sales representative.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $1.1005
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $3.2147
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $2.3225
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.5767
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.1704
ON Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.1268
Texas Instruments
IC OPAMP GP 2 CIRCUIT 10VSSOP
Lowest to $0.7729
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8SO
Need more? Email Us
Texas Instruments
IC INST AMP 1 CIRCUIT 14SOIC
Lowest to $15.4035

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4350 $57.9150
22+ $5.2801 $116.1622
34+ $5.1150 $173.9100
47+ $4.9500 $232.6500
61+ $4.7851 $291.8911
81+ $4.2901 $347.4981
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 604 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess