EN
  • EN
  • DE

MIC862YM8-TR

Part No MIC862YM8-TR
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 3MHZ RRO SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 4 V/μs
Gain Bandwidth Product (GBP) 3MHz
-3db Bandwidth 5MHz
Current - Input Bias 10pA
Voltage - Input Offset 100μV
Operating Supply Current 31μA
Channel Output Current 27mA
Supply Voltage - Operating 2 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 003548-MIC862YM8-TR
Ultra Librarian 3D Model Ultra Librarian MIC862YM8-TR CAD Model

Description

Overview of MIC862YM8-TR from Microchip Technology

The MIC862YM8-TR is a high-performance operational amplifier produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This operational amplifier is designed for a wide range of applications, including but not limited to, portable devices, test equipment, and power supply control. It is well-suited for applications that require low power consumption without sacrificing performance.

Key Features

  • Low Power Consumption: The MIC862YM8-TR is engineered to operate with minimal power draw, making it ideal for battery-powered devices and energy-sensitive applications.
  • High Gain Bandwidth Product: This op-amp features a high gain bandwidth product, ensuring that it can handle a wide range of frequencies without loss of fidelity, making it suitable for audio processing, filters, and other signal conditioning tasks.
  • Single-Supply Operation: It is capable of operating from a single power supply, which simplifies circuit design and allows for use in a broader range of applications.
  • Stable with Capacitive Loads: The MIC862YM8-TR is designed to be stable with capacitive loads, greatly enhancing its versatility and reliability in complex circuits.
  • Extended Temperature Range: With an operating temperature range that extends from -40°C to +85°C, this op-amp can perform reliably in a variety of harsh environments.

Package and Availability

The MIC862YM8-TR comes in a compact 8-lead MSOP package, which is not only space-efficient but also conducive for surface mount technology (SMT). This packaging allows for high-density mounting and is suitable for automated assembly processes. The product is available in tape and reel format, denoted by the 'TR' suffix, facilitating mass production and ease of distribution.

Applications

Thanks to its robust feature set, the MIC862YM8-TR is an excellent choice for a multitude of applications, such as:

  • Portable Device Electronics
  • Analog Signal Conditioning
  • Sensor Interfaces
  • Active Filters and Amplifiers
  • Battery-Powered Systems
  • Power Supply Control Circuits

With its combination of low power consumption, high performance, and versatility, the MIC862YM8-TR from Microchip Technology stands out as a valuable component for designers seeking to enhance their electronic designs with a reliable and efficient operational amplifier.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess