Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 1.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2A
Rds On (Typ) 77 mOhm
Input Type Non-Inverting
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package SC-70-6
Win Source Part Number 093186-MIC94060BC6TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MIC94060BC6TR CAD Model

Description

Microchip Technology MIC94060BC6TR Overview

The MIC94060BC6TR is a high-quality integrated circuit designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This particular product is a part of Microchip’s extensive range of power management devices, specifically tailored to meet the needs of modern electronic systems.

Key Features

  • Load Switch Type: The MIC94060BC6TR is a P-Channel MOSFET load switch which offers a high-side switch solution for power management applications.
  • Low On-Resistance: The device boasts a low on-resistance (Rds(on)) that ensures minimal voltage drop and power loss when the switch is in the ON state, leading to increased efficiency in the application it is used in.
  • Input Voltage Range: It supports a wide input voltage range, typically accommodating voltages from 1.8V to 5.5V, making it versatile for various low-voltage applications.
  • Current Limit: The MIC94060BC6TR is designed with a current limit feature to protect the device and the load from excessive current that could potentially cause damage.
  • Fast Switching: The switch is capable of fast turn-on and turn-off times, allowing for efficient control of power to the load without significant delays.
  • Low Quiescent Current: It has a low quiescent current that minimizes power consumption when the switch is in the OFF state, which is crucial for battery-powered applications.
  • Temperature Range: The device operates over an industrial temperature range, making it suitable for use in harsh environments.
  • Package: It comes in a compact 6-pin 2mm x 2mm Thin DFN package, which is ideal for space-constrained applications.

Applications

The MIC94060BC6TR is ideal for a variety of applications where efficient power distribution and management are critical. It is commonly used in portable electronics, such as smartphones, tablets, and laptops, as well as in IoT devices, wearables, and other battery-operated gadgets. Its robust design also makes it suitable for industrial applications requiring reliable power management under varying environmental conditions.

With its combination of performance, efficiency, and compact size, the MIC94060BC6TR from Microchip Technology is an excellent choice for designers and engineers looking to optimize their power management systems.

You May Also Be Interested in

NXP / Nexperia
Power Switch Hi Side 0.02Ohm Automotive 23-Pin QFN EP T/R / IC SW HIGH SIDE 24V DUAL 23PQFN
Need more? Email Us
ECAD model for MC20XS4200FKR2
NXP / Nexperia
IC PWR DRIVER N-CHAN 1:1 I2PAK / Power Switch/Driver 1:1 N-Channel 8A I2PAK
Need more? Email Us
ECAD model for BUK148-50DL,127
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 24SOIC / Power Switch/Driver 1:8 N-Channel 350mA 24-SOIC
Need more? Email Us
ECAD model for A6A595KLBTR
NXP / Nexperia
High Side Current Limit Switch / IC SW QUAD HI SIDE 15MOHM 24PQFN
Need more? Email Us
ECAD model for MC33580BAPNA
Freescale Semiconductor - NXP
IC SWITCH HIGH SIDE QUAD 24PQFN
Need more? Email Us
ECAD model for MC10XS3435BHFKR2
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 3:8 24SOIC / Power Switch/Driver 3:8 N-Channel 350mA 24-SOIC
Need more? Email Us
ECAD model for A6A259KLBTR
Analog Devices Inc.
IC PWR SWITCH N-CHAN 1:1 6LFCSP / Power Switch/Driver 1:1 N-Channel 3A 6-LFCSP-UD (2x2)
Lowest to $19.5582
ECAD model for ADP197ACPZN-01-R7
Linear Technology
IC HISIDE SWTCH SMBUS DUAL 8SOIC / Power Switch Hi Side 2-OUT 0.55Ohm 8-Pin SOIC N Tube
Need more? Email Us
ECAD model for LTC1710IS8#PBF
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 P2PAK / Power Switch/Driver 1:1 N-Channel 9A P2PAK
Need more? Email Us
ECAD model for VN820B5-E

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention