EN
  • EN
  • DE

MIC94063BC6-TR

Part No MIC94063BC6-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH SOFT HSIDE SC70-06
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 1.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2A
Rds On (Typ) 77 mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package SC-70-6
Win Source Part Number 1077291-MIC94063BC6-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC94063BC6-TR CAD Model

Description

Product Overview: MIC94063BC6-TR by Microchip Technology

The MIC94063BC6-TR is a high-performance, p-channel MOSFET switch developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to deliver efficient power management and is suitable for a wide range of applications including mobile phones, laptops, PDAs, cameras, and other portable electronic devices.

Key Features

  • Low On-Resistance: The MIC94063BC6-TR boasts an exceptionally low on-resistance, typically as low as 65 milliohms. This feature ensures minimal voltage drop and power loss, enhancing the efficiency of the electronic circuit.
  • High-Side Switch: As a high-side switch, it allows for power distribution controls and is designed to switch positive supply voltages, which simplifies the power management in a circuit.
  • Load Disconnect: This MOSFET switch provides a load disconnect feature which means it can completely isolate the load from the power supply, ensuring safety and power conservation when the device is not in use.
  • Small Package Size: The MIC94063BC6-TR comes in a compact 6-pin 2x2mm thin DFN package, which is ideal for space-constrained applications, without sacrificing performance.
  • Controlled Turn-On: The product includes a controlled turn-on functionality to prevent inrush current from damaging the components or causing unnecessary power spikes.

Applications

The versatility of the MIC94063BC6-TR makes it an excellent choice for a variety of applications, particularly where efficient power management and space-saving are crucial. It is well-suited for:

  • Portable electronic devices
  • Power distribution switches
  • Battery-operated devices
  • Smartphones and tablets
  • Notebooks and ultra-portable laptops

Reliability and Quality

Microchip Technology is known for its commitment to quality and reliability, and the MIC94063BC6-TR is no exception. It is designed to meet the rigorous standards required by the industry, ensuring long-term performance and stability in a variety of operating conditions.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Microchip Technology website or contact their local sales representative.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.7343
Vishay
IC PWR SWITCH N-CHAN 1:1 SC70-6 / 2 A, 1.2 V, Slew Rate Controlled Load Switch
Lowest to $0.8135
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR SWITCH N-CHAN 1:1 18SOP
Need more? Email Us
STMicroelectronics
OMNIFET III fully protected low-side driver
Lowest to $0.8538
Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP
Need more? Email Us
Richtek USA Inc.
IC PWR SWITCH N-CHAN 1:1 SOT23-3
Lowest to $0.3531

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess