Products specifications

Categories RF/IF and RFID
Manufacturer Microchip Technology
Series QwikRadio
Packaging Tube
Part Status Obsolete(EOL)
Frequency 300MHz ~ 440MHz
Sensitivity -95dBm
Data Rate (Maximum) 4.8 kbps
Modulation or Protocol OOK
Applications Garage Door, RKE
Current - Receiving 6.3mA
Data Interface PCB, Through Hole
Antenna Connector Through Hole
Features Automatic Tuning
Operating Supply Voltage 4.75 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-DIP
Win Source Part Number 788826-MICRF001YN
Popularity Medium
Supply and Demand Status Limited
Family Name MICRF001
Introduction Date January 06, 1998
ECCN EAR99
Country of Origin Philippines, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MICRF001YN CAD Model

Description

Product Overview: MICRF001YN from Microchip Technology

The MICRF001YN from Microchip Technology is a cutting-edge QwikRadio® receiver integrated circuit (IC) designed to provide a high-performance solution for a variety of wireless applications. This compact and energy-efficient IC is ideal for use in applications such as remote keyless entry (RKE) systems, garage door openers, home automation, and telemetry systems where reliable signal reception is crucial.

Key Features

  • Frequency Range: The MICRF001YN operates within the 300 MHz to 440 MHz frequency range, making it versatile for various regional standards and applications.
  • Low Power Consumption: With an emphasis on power efficiency, this IC is designed for battery-operated devices, ensuring long battery life and reduced maintenance.
  • High Sensitivity: The receiver boasts a high sensitivity level, which enhances its ability to pick up weak signals, thus improving the range and reliability of the wireless communication.
  • Integrated Image Rejection: The IC comes with an integrated image rejection feature that minimizes interference from unwanted signals, providing a cleaner and more stable reception.
  • Easy to Use: The MICRF001YN is designed for simplicity, with minimal external components required, facilitating a straightforward design and quick time-to-market for your products.

Applications

The versatility of the MICRF001YN allows it to be used in a wide array of applications. Its robust performance makes it suitable for:

  • Remote keyless entry systems for vehicles and buildings
  • Wireless alarm and security systems
  • Home automation including lighting and HVAC control
  • Industrial monitoring and control
  • Wireless sensor networks
  • Telemetry and remote meter reading

Technical Specifications

The MICRF001YN offers a comprehensive set of technical specifications designed to meet the demanding requirements of wireless communication:

  • Supply Voltage: 2.7V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Package: 8-pin SOIC (Small Outline Integrated Circuit)

With its combination of performance, efficiency, and ease of use, the MICRF001YN from Microchip Technology stands out as a superior choice for developers looking to incorporate reliable wireless communication into their products.

You May Also Be Interested in

Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $22.7356
ECAD model for BM78SPPS5NC2-0002AA
Texas Instruments
IC RF TXRX+MCU WIFI 64VFQFN / IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 64-VFQFN Exposed Pad
Lowest to $11.9084
ECAD model for CC3220SM2ARGKR
Microchip Technology
RX TXRX MODULE BT TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $19.8490
ECAD model for BM23SPKS1NB9-0B02AA
Cypress Semiconductor Corp
Soc Wifi Bte Combo 194PIN
Need more? Email Us
ECAD model for BCM43596XKUBGT
Silicon Labs
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $73.2825
ECAD model for BGM11S12F256GA-V2R
Cypress Semiconductor Corp
IC Rf Bluetooth 802.15.4 32VFQFN
Need more? Email Us
ECAD model for BCM20732E
STMicroelectronics
IC RF TXRX+MCU BLUETOOTH 48VFQFN / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 48-VFQFN Exposed Pad
Lowest to $4.4666
ECAD model for BLUENRG-248
Broadcom Limited
Dual Band Mimo (ipa) + Bt
Lowest to $6.1090
ECAD model for BCM43569YAKRFBHT
STMicroelectronics
Flexible GPS/Galileo/Glonass/QZSS receiver with high performance processing (ARM9) | RF RX GALILEO 1.575GHZ 169TFBGA
Lowest to $12.8815
ECAD model for STA8088EXG

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention