EN
  • EN
  • DE

STM32H742BIT6

Part No STM32H742BIT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 208LQFP  /  ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 480MHz 2MB (2M x 8) FLASH 208-LQFP (28x28)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32H7
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 480MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 168
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 692K x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 36x16b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 208-LQFP
Supplier Device Package 208-LQFP (28x28)
Base Product Number STM32
Other Names 497-STM32H742BIT6
Standard Package 36
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262527-STM32H742BIT6
Ultra Librarian 3D Model Ultra Librarian STM32H742BIT6 CAD Model

Description

STM32H742BIT6 Microcontroller Overview

The STM32H742BIT6 is a high-performance microcontroller from STMicroelectronics, designed to cater to the demanding needs of modern embedded systems. This advanced microcontroller is part of the STM32H7 series, which is renowned for its state-of-the-art architecture, real-time capabilities, and power efficiency. The STM32H742BIT6 is ideal for applications requiring significant processing power, such as industrial control systems, IoT devices, and complex consumer electronics.

Key Features

  • Core: ARM Cortex-M7 processor with double-precision floating point unit (FPU), achieving a 480 MHz maximum frequency.
  • Memory: 2 Mbytes of Flash memory and 1 Mbyte of RAM, providing ample space for complex applications and data storage.
  • High-Speed I/Os: Multiple I/O ports including USB OTG, Ethernet, CAN, SDMMC, and camera interface, offering extensive connectivity options.
  • Advanced Peripherals: A comprehensive set of peripherals such as multiple timers, ADCs, DACs, and more, enabling a broad range of functionalities.
  • Power Efficiency: Designed with energy-saving modes like Sleep, Stop, and Standby, to optimize power consumption for battery-powered devices.

Performance and Integration

The STM32H742BIT6 microcontroller delivers exceptional performance thanks to its Cortex-M7 core, which can run at up to 480 MHz. The inclusion of a double-precision FPU enhances the computational capabilities, making it suitable for complex mathematical operations. Its advanced Chrom-ART Accelerator™, along with the L1 cache, enhance the overall performance, particularly in graphical applications.

Development Support

STMicroelectronics provides extensive development support for the STM32H742BIT6 with its comprehensive software HAL library, various development tools, and real-time operating system (RTOS) support. Developers can leverage the STM32Cube ecosystem for a faster and more efficient development process.

Package and Quality

The STM32H742BIT6 comes in an LQFP176 package, which is suitable for PCBs with space constraints while still offering a high number of GPIOs. STMicroelectronics ensures high-quality standards, with the device being suitable for industrial temperature ranges and rigorous applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess