Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tube/Rail
Frequency 300MHz to 440MHz
Sensitivity -96dBm
Data Rate (Max) 2.1 kbps
Modulation or Protocol ASK, OOK
Applications RKE
Current - Receiving 3mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Features Automatic Tuning
Supply Voltage - Operating 4.75 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 003575-MICRF007BM
Ultra Librarian 3D Model Ultra Librarian MICRF007BM CAD Model

Description

MICRF007BM from Microchip Technology

The MICRF007BM is a sophisticated, low-power QwikRadio® receiver integrated circuit brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular IC is designed to operate within a frequency range of 300 MHz to 440 MHz, making it highly versatile for a variety of wireless applications.

At the heart of the MICRF007BM is its ability to provide exceptional sensitivity and selectivity, which translates into superior performance for the end-user. The device is capable of demodulating Frequency Shift Keying (FSK) signals, which are commonly used in wireless communication systems due to their resistance to signal interference and noise. This feature makes the MICRF007BM an excellent choice for applications such as remote keyless entry systems, garage door openers, and other types of wireless control systems.

One of the standout features of the MICRF007BM is its low power consumption. This is particularly beneficial for battery-operated devices, as it extends the battery life and reduces the need for frequent replacements or recharging. The receiver operates on a supply voltage ranging from 4.5V to 5.5V, making it compatible with a wide range of power sources.

The MICRF007BM also boasts a high level of integration, which simplifies the design process for engineers. It includes an on-chip voltage regulator, a frequency synthesizer, and a data filter, all of which reduce the number of external components required. This not only saves space on the printed circuit board (PCB) but also helps in reducing overall system costs.

For ease of use, the MICRF007BM is available in a compact 10-pin MSOP (Micro Small Outline Package) that is suitable for space-constrained applications. The device also supports an industrial temperature range of -40°C to +85°C, ensuring reliable operation in harsh environmental conditions.

In summary, the MICRF007BM from Microchip Technology is a reliable and efficient solution for designers looking to incorporate a high-performance, low-power radio frequency receiver into their wireless applications. Its robust feature set and ease of integration make it a smart choice for a wide range of uses in the industrial, automotive, and consumer electronics markets.

You May Also Be Interested in

Silicon Labs
IC CAR RX AM/FM/LW/SW/WB 24QFN
Lowest to $1.8579
ECAD model for SI4743-C10-GMR
Skyworks Solutions Inc.
RF RX AM/FM 153KHZ-279KHZ 24SSOP / series RF Receiver AM, FM, SW-LW 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz PCB, Surface Mount 24-SSOP
Need more? Email Us
ECAD model for SI4735-C40-GU
Skyworks Solutions Inc.
RF RECEIVER 64MHZ-108MHZ 40QFN / series RF Receiver 64MHz ~ 108MHz 40-QFN (6x6)
Need more? Email Us
ECAD model for SI4762-A42-AM
Skyworks Solutions Inc.
IC FM RADIO RECEIVER 20QFN / series RF Receiver FM PCB, Surface Mount 20-QFN (3x3)
Need more? Email Us
ECAD model for SI4704-D62-GMR
Skyworks Solutions Inc.
RF RECEIVER 64MHZ-108MHZ 40QFN / series RF Receiver 64MHz ~ 108MHz 40-QFN (6x6)
Need more? Email Us
ECAD model for SI4768-A41-AM
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
ECAD model for SI4769-A10-GMR
Silicon Labs
RF RX AM/FM 520KHZ-1.71MHZ 32QFN
Lowest to $3.3328
ECAD model for SI4754-A40-GM
STMicroelectronics
ADD INFOTAINMENT / series RF Receiver AM, FM 289-TFBGA (15x15)
Need more? Email Us
ECAD model for STA680D
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
ECAD model for SI4760-A10-GM

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention