Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tube/Rail
Frequency 300MHz to 440MHz
Sensitivity -102dBm
Data Rate (Max) 2 kbps
Modulation or Protocol ASK, OOK
Applications RKE
Current - Receiving 2.9mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Features Automatic Tuning
Supply Voltage - Operating 4.75 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SOIC
Win Source Part Number 003577-MICRF009BM
Ultra Librarian 3D Model Ultra Librarian MICRF009BM CAD Model

Description

The MICRF009BM from Microchip Technology is a high-performance, easy-to-use, single-chip ASK (Amplitude Shift Keying) Receiver operating in the 300MHz to 440MHz frequency range. This device is part of Microchip's renowned QwikRadio® series, which is designed to provide a simple and efficient solution for wireless data communication.

Key Features

  • Frequency Range: The MICRF009BM is designed to work over a wide range of frequencies from 300MHz to 440MHz, making it suitable for various applications including remote control, home security, and telemetry.
  • Integrated IF Filter: It includes an on-chip IF (Intermediate Frequency) filter, which reduces the need for external components and simplifies the design process.
  • High Sensitivity: With its exceptional sensitivity, this receiver ensures reliable data reception even at low signal levels, which is crucial for robust wireless communication.
  • Low Power Consumption: Designed for battery-operated devices, the MICRF009BM consumes minimal power, which extends battery life and reduces overall system costs.
  • Easy to Use: The receiver's simple interface and minimal external component requirement make it easy to integrate into existing designs, allowing for quick product development.

Applications

The versatility of the MICRF009BM makes it ideal for a wide range of applications. It is particularly well-suited for:

  • Remote Keyless Entry (RKE) systems
  • Garage door openers
  • Home security and alarm systems
  • Wireless sensor networks
  • Industrial control
  • Telemetry

Conclusion

The Microchip Technology MICRF009BM ASK Receiver is a compact, highly sensitive, and power-efficient solution for designers looking to add wireless communication capabilities to their products. With its broad frequency range, integrated features, and ease of use, it stands out as a top choice for a variety of applications in the consumer and industrial markets.

You May Also Be Interested in

Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
ECAD model for SI4762-A20-GMR
STMicroelectronics
AUTOMOTIVE GRADE GPS/GALILEO/GLO / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)
Need more? Email Us
ECAD model for STA8089GADTR
Skyworks Solutions Inc.
RF RX AM/FM 153KHZ-279KHZ 24SSOP / series RF Receiver AM, FM, SW-LW 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz PCB, Surface Mount 24-SSOP
Need more? Email Us
ECAD model for SI4735-C40-GU
Silicon Labs
RF RCVR FSK 315MHZ/434MHZ 20QFN / series RF Receiver FSK 315MHz, 434MHz -104dBm 10kbps PCB, Surface Mount 20-QFN (3x3)
Need more? Email Us
ECAD model for SI4311-B12-GMR
Skyworks Solutions Inc.
RF RECEIVER 64MHZ-108MHZ 40QFN / series RF Receiver 64MHz ~ 108MHz 40-QFN (6x6)
Need more? Email Us
ECAD model for SI4762-A42-AM
STMicroelectronics
RF RECEIVER AM/FM 168LFBGA / series RF Receiver AM, FM
Lowest to $29.7799
ECAD model for STA680
Skyworks Solutions Inc.
RF RX AM/FM 520KHZ-1.71MHZ 20QFN / series RF Receiver AM, FM 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)
Need more? Email Us
ECAD model for SI4730-D50-GM
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
ECAD model for SI4760-A10-GM
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
ECAD model for SI4766-A20-AMR

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention