EN
  • EN
  • DE

MICRF102BM

Part No MICRF102BM
Manufacturer Microchip Technology
Catalog RF Transmitters
Description IC ASK TRANSMITTER UHF 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tube/Rail
Frequency 300MHz to 470MHz
Applications RKE
Modulation or Protocol ASK, OOK
Data Rate (Max) 20 kbps
Power - Output -4dBm
Current - Transmitting 4.7mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 4.75 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 003578-MICRF102BM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MICRF102BM CAD Model

Description

Microchip Technology's MICRF102BM: A Versatile ASK/OOK RF Receiver

The MICRF102BM from Microchip Technology is a sophisticated Amplitude Shift Keying (ASK) and On-Off Keying (OOK) RF receiver IC designed to meet the demands of low-power and cost-sensitive wireless applications. This versatile component is particularly suitable for remote control, home automation, and security systems where efficient communication over a radio frequency is required.

Operating within the 300 MHz to 440 MHz frequency range, the MICRF102BM is capable of receiving data rates up to 10 kbps, making it a solid choice for applications that do not require high-speed data transfer but prioritize reliability and range. Its low-power consumption is a key feature, with a typical supply current of only 3.8 mA, which is particularly beneficial for battery-operated devices where power efficiency is crucial.

Key Features of the MICRF102BM

  • Frequency Range: The receiver operates over a 300 MHz to 440 MHz frequency range, providing flexibility for various regional RF standards and applications.
  • Low Power Consumption: With a supply current of 3.8 mA, the MICRF102BM is optimized for extended battery life, which is essential for portable and remote applications.
  • High Sensitivity: The device offers excellent sensitivity, ensuring reliable signal reception even at low signal levels or in noisy environments.
  • Automatic Gain Control (AGC): The integrated AGC circuitry allows the receiver to handle a wide range of input signal levels without the need for manual adjustments.
  • Easy to Use: The MICRF102BM is designed with simplicity in mind, requiring minimal external components and making it easy to integrate into existing designs.

The MICRF102BM also boasts a robust design that is resistant to interference and can operate across a wide temperature range, making it suitable for outdoor and industrial environments. Its small footprint in an 8-pin SOIC package allows for compact PCB layouts, which is especially beneficial for space-constrained applications.

Overall, the MICRF102BM from Microchip Technology offers a balance of performance, power efficiency, and ease of use, making it an excellent choice for designers looking to incorporate reliable wireless communication into their products.

You May Also Be Interested in

Atmel
UHF ASK/FSK Industrial Transmitter
Need more? Email Us
Maxim Integrated
RF TRANSMITTER 120-235MHZ 48QFN
Lowest to $11.0118
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $1.6817
Microchip Technology
EMBEDDED C INCL 315MHZ TX / MCU 8-bit AVR RISC 4KB Flash 3.3V/5V 24-Pin VQFN EP T/R
Lowest to $3.5220
Microchip Technology
MCU W/TRANSMITTER ASK/FSK 24QFN / High flexible programmable transmitter
Need more? Email Us
Rohm Semiconductor
Wireless Audio Link IC
Lowest to $85.5878
Maxim Integrated
Need more? Email Us
Texas Instruments
RF TX IC ISM 164-192MHZ 32VFQFN / High Performance RF Transmitter for Narrowband Systems
Lowest to $4.9725
Texas Instruments
IC RF TX SNGL-CHIP LP 16VQFN / RF Transmitter FSK/GFSK/MSK 16-Pin VQFN EP T/R
Lowest to $0.5896

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0610 $53.0500
115+ $0.8706 $100.1190
180+ $0.8434 $151.8120
250+ $0.8162 $204.0500
320+ $0.7890 $252.4800
425+ $0.7074 $300.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess