EN
  • EN
  • DE

MICRF102YMTR

Part No MICRF102YMTR
Manufacturer Microchip Technology
Catalog RF Transmitters
Description IC TRANSMITTER ASK UHF 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 300MHz to 470MHz
Applications RKE
Modulation or Protocol ASK, OOK
Data Rate (Max) 20 kbps
Power - Output -4dBm
Current - Transmitting 4.7mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 4.75 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 058914-MICRF102YMTR
Ultra Librarian 3D Model Ultra Librarian MICRF102YMTR CAD Model

Description

Introducing the MICRF102YMTR from Microchip Technology

The MICRF102YMTR is a state-of-the-art ASK/OOK (Amplitude Shift Keying/On-Off Keying) receiver IC, expertly designed by Microchip Technology to meet the rigorous demands of modern wireless data communication systems. This compact, high-performance component is ideal for a wide range of applications, from remote control systems to automotive and consumer electronics.

Key Features

  • Frequency Range: The MICRF102YMTR operates at a frequency range of 300 MHz to 440 MHz, making it versatile for various RF applications.
  • High Sensitivity: With an exceptional sensitivity of -110 dBm, it ensures reliable signal reception even at low signal strengths, which is critical for robust data transmission.
  • Low Power Consumption: Designed with energy efficiency in mind, this receiver IC consumes minimal power, making it suitable for battery-operated devices.
  • Integrated Features: It includes an automatic gain control (AGC) circuit, which adapts the receiver's gain to the incoming signal strength, providing consistent performance across different signal conditions.
  • Easy to Use: The MICRF102YMTR is designed for simplicity, requiring minimal external components, which simplifies the design and reduces the overall bill of materials.

Applications

The versatility of the MICRF102YMTR allows it to be used in a variety of applications, including but not limited to:

  • Garage door openers
  • Wireless alarm systems
  • Remote keyless entry systems
  • Home automation
  • Industrial controls

Quality and Reliability

Microchip Technology is renowned for its commitment to quality, and the MICRF102YMTR is no exception. It is built to the highest standards, ensuring reliable performance and longevity in even the most demanding conditions. Additionally, the device is available in a tape and reel package, facilitating easy integration into automated manufacturing processes.

Conclusion

Whether you're developing a new wireless product or seeking to improve an existing one, the MICRF102YMTR from Microchip Technology offers the perfect blend of performance, efficiency, and ease of use. With its robust feature set and flexible application range, this receiver IC stands out as an excellent choice for designers and engineers looking to push the boundaries of wireless communication.

You May Also Be Interested in

Melexis Technologies NV
RF TRANSMITTER ISM 433MHZ 8SOIC
Need more? Email Us
Atmel
UHF ASK/FSK Industrial Transmitter
Need more? Email Us
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $9.5969
Silicon Labs
IC TRANSMITTER 10MSOP / RF Transmitter Antenna
Need more? Email Us
Microchip Technology
RF TX IC ASK/FSK 315MHZ 10TFSOP
Lowest to $0.5632
Atmel
UHF ASK/FSK TRANSMITTER
Need more? Email Us
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $1.7106
Infineon Technologies
434 MHz ASK/FSK Transmitter in 10-pin Package
Lowest to $2.0178
Microchip Technology
RF XMITTER UHF 310-350MHZ 24VQFN
Lowest to $3.3160

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0147 $52.1911
31+ $3.2942 $102.1202
48+ $3.1912 $153.1776
65+ $3.0883 $200.7395
84+ $2.9853 $250.7652
113+ $2.6765 $302.4445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,760 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess