Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 300MHz to 470MHz
Applications RKE
Modulation or Protocol ASK, OOK
Data Rate (Max) 20 kbps
Power - Output -2dBm
Current - Transmitting 12mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 1.8 V to 4 V
Temperature Range - Operating 0°C to 85°C
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 058915-MICRF104BMTR
Ultra Librarian 3D Model Ultra Librarian MICRF104BMTR CAD Model

Description

Microchip Technology's MICRF104BMTR - A Robust ASK/OOK RF Receiver IC

The MICRF104BMTR is a highly integrated Amplitude Shift Keying (ASK) and On-Off Keying (OOK) radio frequency (RF) receiver IC from Microchip Technology, designed to provide a high-performance solution for wireless communication applications. This device is tailored to operate within the 300MHz to 440MHz frequency bands, making it an excellent choice for a wide range of applications, including remote keyless entry systems, garage door openers, and wireless security systems.

Constructed with the needs of low-power and high-reliability systems in mind, the MICRF104BMTR offers a sensitivity that reaches down to -110dBm, enabling it to pick up weak signals even in environments with a high level of interference. The receiver IC also boasts a low power consumption profile, which is crucial for battery-operated devices where power efficiency is paramount.

One of the key features of the MICRF104BMTR is its fully integrated frequency synthesizer. This component eliminates the need for external RF filters, thus simplifying the design and reducing the bill of materials for the end product. Additionally, the IC includes an automatic gain control (AGC) circuit, which helps to maintain optimal performance across various signal strengths, and an integrated data filter that enhances data recovery accuracy.

For ease of use, the MICRF104BMTR is offered in a compact surface-mount package, making it suitable for space-constrained applications. Its pin-out is optimized for straightforward PCB layout, which aids in reducing design complexity and speeding up the time-to-market for new products.

Overall, the MICRF104BMTR from Microchip Technology is a versatile and reliable choice for designers looking to incorporate wireless communication capabilities into their products. Its combination of high sensitivity, low power consumption, and integrated features make it a standout component in the field of RF communications.

For more detailed technical specifications, application notes, and support resources, designers are encouraged to visit the Microchip Technology website or contact their support team directly.

You May Also Be Interested in

Analog Devices Inc.
RF TX IC FSK 300-960MHZ 10TFSOP
Need more? Email Us
ECAD model for MAX41464GUB+
Microchip Technology
IC RF SGL CHIP 32QFN
Need more? Email Us
ECAD model for ATA8520-GHPW
Microchip Technology
RF TX IC ASK 300-450MHZ 10XFDFN
Lowest to $1.6931
ECAD model for MICRF112YMU-TR
Analog Devices Inc.
RF TX IC FSK 300-960MHZ 10TFSOP
Need more? Email Us
ECAD model for MAX41464GUB+T
NXP / Nexperia
IC REMOTE KEYLESS ENTRY 20TSSOP
Need more? Email Us
ECAD model for PCF7922ATT/M1AC07J
Texas Instruments
Sub-1GHz RF Transmitter 164-960MHz 32-VQFN
Lowest to $2.6794
ECAD model for CC1175RHB
Analog Devices Inc.
RF TX IC FSK 300-960MHZ 10TFSOP
Need more? Email Us
ECAD model for MAX41463GUB+
Silicon Labs
RF TX IC FSK 284-960MHZ 20VFQFN
Need more? Email Us
ECAD model for SI4055-C2A-GMR
Maxim Integrated
RF TX IC ASK 902-928MHZ 28WFQFN
Need more? Email Us
ECAD model for MAX2900ETI+T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention