EN
  • EN
  • DE

MRF49XA-I/ST

Part No MRF49XA-I/ST
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX ISM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Type TxRx Only
RF Family/Standard General ISM
Modulation FHSS, FSK
Frequency 433MHz, 868MHz, 915MHz
Data Rate (Max) 256kbps
Power - Output 7dbm
Sensitivity -112dBm
Serial Interfaces SPI
Supply Voltage - Operating 2.2 V to 3.8 V
Current - Receiving 11mA to 13mA
Current - Transmitting 15mA to 24mA
Temperature Range - Operating -40°C to 85°C
Dimension 16-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1079670-MRF49XA-I/ST
Family Name MRF49XA
Introduction Date January 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MRF49XA-I/ST CAD Model

Description

Introducing the MRF49XA-I/ST from Microchip Technology

The MRF49XA-I/ST is a highly integrated RF transceiver module designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact and versatile transceiver is engineered for low-power and low-voltage wireless applications, making it an ideal choice for a wide range of remote communication needs.

At the heart of the MRF49XA-I/ST is its ability to operate in the sub-GHz frequency bands, offering support for the 433, 868, and 915 MHz license-free ISM (Industrial, Scientific, and Medical) frequency bands. This feature ensures that the module can be used for global RF communications without the need for complex licensing, simplifying the deployment process significantly.

The module boasts an impressive feature set, including FSK (Frequency Shift Keying) modulation, which provides robustness against interference and noise, making it suitable for industrial environments. Additionally, the MRF49XA-I/ST offers a low-power consumption mode, which is critical for battery-operated devices where power efficiency is paramount.

With its integrated bit synchronizer, the MRF49XA-I/ST is capable of handling data rates up to 76.8 kbps, thus providing sufficient bandwidth for a variety of data transmission needs. The transceiver also includes an automatic wake-up timer, power amplifier, low battery detector, and temperature sensor, all of which contribute to its versatility in different application scenarios.

The MRF49XA-I/ST comes in a compact 16-pin ST package, making it easy to integrate into existing designs without requiring a significant amount of board space. This small form factor, combined with its rich feature set, makes it an excellent choice for applications such as home automation, sensor networks, industrial monitoring, and remote control systems.

Developers can also benefit from Microchip Technology's comprehensive support and resources, including datasheets, application notes, and development tools, which help streamline the design and implementation process. With the MRF49XA-I/ST, Microchip Technology continues to deliver on its promise of providing innovative and reliable components for the ever-evolving world of wireless communication.

You May Also Be Interested in

MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $4.6918
Infineon Technologies
WI-FI COMBO IOT
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 48UFQFPN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.6764 $57.3528
5+ $23.5294 $117.6470
7+ $22.7941 $159.5587
10+ $22.0588 $220.5880
12+ $21.3235 $255.8820
16+ $19.1176 $305.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 192 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess