EN
  • EN
  • DE

MCP1642B-33I/MC

Part No MCP1642B-33I/MC
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST 3.3V 800MA 8DFN / Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 800mA 8-VFDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Microchip Technology
Packaging Tube
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 0.65V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 3.3V
Current - Output 800mA
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-VFDFN Exposed Pad
Supplier Device Package 8-DFN (2x3)
Base Product Number MCP1642
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 150
Win Source Part Number 1320708-MCP1642B-33I/MC
Ultra Librarian 3D Model Ultra Librarian MCP1642B-33I/MC CAD Model

Description

The MCP1642B-33I/MC is a highly efficient, compact, synchronous step-up DC-DC converter from Microchip Technology, designed to provide a fixed voltage output of 3.3V from input voltages as low as 0.35V. This makes it an ideal power solution for products powered by one-cell primary batteries (such as alkaline, NiCd, NiMH) or one-cell Li-Ion/Li-Polymer batteries.

Key Features

  • Output Voltage: Fixed 3.3V output to power various electronic components.
  • Input Voltage Range: 0.35V minimum start-up voltage, suitable for low voltage sources.
  • High Efficiency: Up to 96% efficiency, reducing power loss and improving battery life.
  • Adjustable Output: Output voltage can be adjusted from 2V to 5.5V with external feedback resistors.
  • Low Quiescent Current: Ideal for battery-powered applications due to its low consumption.
  • Shutdown Mode: Features a shutdown mode that reduces the quiescent current to 0.1µA (typical), further preserving battery life.
  • PWM Operation: Fixed frequency PWM operation with a typical frequency of 500 kHz.
  • Packaging: Available in a compact 8-pin MSOP package.
  • Protection Features: Includes under-voltage lockout (UVLO), over-temperature protection, and over-current protection to ensure device and circuit safety.

Applications

The MCP1642B-33I/MC is versatile and can be used in a variety of applications, including but not limited to:

  • Wireless sensors and networking
  • Energy harvesting
  • Portable electronics
  • Medical devices
  • Smart meters

Conclusion

With its ability to operate from extremely low input voltages and provide a stable output, along with its high efficiency and low quiescent current, the MCP1642B-33I/MC from Microchip Technology is an excellent choice for designers looking to extend battery life and reduce power consumption in their portable and battery-powered applications.

You May Also Be Interested in

Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess